EN
  • EN
  • DE

LM4853MM

Part No LM4853MM
Manufacturer National Semiconductor (TI)
Description Mono 1.5 W / Stereo 300mW Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200014-LM4853MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4853MM CAD Model

Description

The LM4853MM is a Boomer audio power amplifier primarily designed for driving headphones or speakers in portable devices. Manufactured by National Semiconductor (now Texas Instruments), it's a stereo Class AB amplifier known for its low power consumption and high-quality audio output. Its design focuses on minimizing external components, making it ideal for space-constrained applications.

Applications

  • Cell Phones: Drives the speaker or headphones for audio playback.
  • MP3 Players: Provides amplified audio output for music playback.
  • Laptop Computers: Amplifies audio signals for built-in speakers or headphone jacks.
  • Portable Gaming Devices: Powers the audio output for immersive gaming experiences.
  • PDAs (Personal Digital Assistants): Amplifies audio for voice playback and multimedia applications.

Features

  • Stereo Class AB Amplifier: Delivers high-quality stereo audio with low distortion.
  • Low Power Consumption: Minimizes power drain to extend battery life in portable devices.
  • Integrated Shutdown Mode: Allows for complete power shutdown to conserve energy when not in use.
  • Output Short-Circuit Protection: Protects the amplifier from damage due to short circuits at the output.
  • Thermal Shutdown Protection: Prevents overheating by automatically shutting down the amplifier at high temperatures.
  • Minimal External Components: Requires few external components, simplifying the design and reducing board space.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • High-Quality Audio: Delivers clear and distortion-free audio for an enhanced listening experience.
  • Reliable Operation: Built-in protection features ensure reliable operation and prevent damage.
  • Simplified Design: Minimal external components reduce design complexity and cost.
  • Space-Saving Solution: Compact package saves board space in space-constrained applications.

Technical Specifications

The LM4853MM typically operates from a single supply voltage, generally between 2.0V to 5.5V. The output power depends on the supply voltage and load impedance, but it typically delivers a few hundred milliwatts per channel into an 8-ohm load. Total Harmonic Distortion plus Noise (THD+N) is a critical specification, usually being very low (less than 1%) at typical operating conditions. The amplifier is commonly available in a small surface-mount package, such as an MSOP or TSSOP. The device also incorporates a gain setting via external resistors, enabling customization of the audio output level.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7149 $60.0215
85+ $1.4072 $119.6120
130+ $1.3633 $177.2290
180+ $1.3192 $237.4560
230+ $1.2753 $293.3190
305+ $1.1434 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess