EN
  • EN
  • DE

AD8182AR-REEL7

Part No AD8182AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 2X1 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Video
Number of Channels 2
Dual Supply Voltage(V±) ±4 V to 6 V
-3db Bandwidth 780MHz
Features Buffered
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 118256-AD8182AR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8182AR-REEL7 CAD Model

Description

The AD8182AR-REEL7 is a high-performance video multiplexer from Analog Devices Inc., designed to cater to the demanding requirements of video signal routing. This component is part of Analog Devices' extensive range of video products, known for their reliability and excellence in processing analog signals.

Key Features

  • High Bandwidth: The AD8182AR-REEL7 boasts a bandwidth of 800 MHz, ensuring that it can handle high-speed video signals without degradation, making it ideal for high-resolution and fast-moving video applications.
  • Low Crosstalk: With a crosstalk specification of -83 dB @ 5 MHz, this multiplexer minimizes signal interference, providing clear and precise video signal switching.
  • Fast Switching Speed: The switching speed is another highlight, with a 4 ns switching time that ensures seamless transitions between video sources.
  • Dual 2:1 Mux Configuration: The device features a dual 2:1 multiplexer configuration, allowing for flexible routing of two sets of video signals.
  • Single Supply Operation: It operates on a single 5 V supply, simplifying power management within the system.

Applications

The AD8182AR-REEL7 is suitable for a variety of applications, including:

  • Professional video switching equipment
  • Security and surveillance systems
  • Video-on-demand servers
  • High-definition television (HDTV) systems
  • Video conference systems

Quality and Packaging

The product is offered in a space-saving surface-mount package and is supplied in a reel, following the REEL7 packaging format, which is designed for automated assembly processes. Analog Devices Inc. ensures that the AD8182AR-REEL7 meets stringent quality standards, providing excellent performance and reliability for critical video applications.

Ordering Information

For ordering, reference the part number AD8182AR-REEL7. For detailed specifications and application support, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess