EN
  • EN
  • DE

AD8182ARZ-R7

Part No AD8182ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 2X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 2
Dual Supply Voltage(V±) ±4 V to 6 V
-3db Bandwidth 780MHz
Features Buffered
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 131695-AD8182ARZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8182ARZ-R7 CAD Model

Description

Introducing the AD8182ARZ-R7 from Analog Devices Inc.

The AD8182ARZ-R7 is a high-performance analog multiplexer from Analog Devices Inc., designed for video and other high-speed applications. This device is capable of switching dual channels at a very high speed, making it an excellent choice for any application that requires fast, reliable signal routing.

Key Features:

  • High-Speed Operation: The AD8182ARZ-R7 boasts a 700 MHz bandwidth, ensuring minimal signal distortion and excellent video performance.
  • Dual 2-to-1 Multiplexer: With its dual-channel configuration, this multiplexer can route two sets of differential signals or four sets of single-ended signals, providing flexibility in signal management.
  • Low Crosstalk: Crosstalk between channels is kept to a minimum, which is critical for maintaining signal integrity in high-speed applications.
  • Low Power Consumption: This device is optimized for low power operation, consuming only 22 mA on a ±5 V supply, which is ideal for power-sensitive designs.
  • Wide Supply Range: It operates over a wide supply voltage range of ±4.5 V to ±5.5 V, allowing for integration into various system designs without the need for additional power regulation.
  • Off Isolation: The AD8182ARZ-R7 features high off isolation of -83 dB at 5 MHz, ensuring that signals are not mixed or interfered with when switched off.

Applications:

The versatility of the AD8182ARZ-R7 makes it suitable for a wide range of applications, including:

  • Professional video switching
  • RGB routing
  • High-speed data acquisition systems
  • Video-on-demand servers
  • Telecommunications systems

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability. The AD8182ARZ-R7 is no exception, as it is built to meet the highest industry standards. It comes in a compact 16-lead SOIC package, and its part number suffix 'R7' indicates that it is provided in a tape and reel, which is suitable for automated assembly processes.

With its high-speed performance, low power consumption, and robust design, the AD8182ARZ-R7 from Analog Devices Inc. stands out as an excellent choice for designers looking to enhance their signal routing capabilities in high-performance systems.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6583 $59.9247
22+ $5.4633 $120.1926
33+ $5.2926 $174.6558
46+ $5.1219 $235.6074
59+ $4.9512 $292.1208
79+ $4.4389 $350.6731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess