EN
  • EN
  • DE

6MBI25L-120

Part No 6MBI25L-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT(1200V 25A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1129632-6MBI25L-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBI25L-120 CAD Model

Description

The 6MBI25L-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is engineered for high-power switching applications, providing efficient and reliable operation in various industrial and power electronics systems. The 'L' in the part number usually signifies a specific generation or performance enhancement within Fuji Electric's IGBT module series.

Applications:

  • AC motor drives: Controls the speed and torque of AC motors in applications like pumps, fans, and compressors.
  • Inverter circuits: Used in solar inverters, wind turbine inverters, and other DC-to-AC power conversion systems.
  • UPS (Uninterruptible Power Supplies): Ensures continuous power supply to critical equipment during power outages.
  • Welding machines: Provides precise and controlled power delivery for various welding processes.
  • Power factor correction (PFC): Improves the power factor of electrical systems, reducing energy waste.

Features:

  • High-speed switching: Minimizes switching losses and improves overall system efficiency.
  • Low saturation voltage: Reduces conduction losses, resulting in higher efficiency and lower heat generation.
  • High input impedance: Simplifies gate drive circuit design and reduces drive power requirements.
  • Isolated baseplate: Offers electrical isolation between the module and the mounting surface for enhanced safety.
  • Robust short-circuit capability: Protects the module from damage in the event of a short circuit.

Benefits:

  • Improved energy efficiency: Lowers energy consumption and reduces operating costs.
  • Enhanced system reliability: Provides robust and dependable performance in harsh industrial environments.
  • Simplified system design: Easier integration into various power electronic circuits.
  • Reduced system size and weight: Offers a compact and lightweight solution for high-power applications.
  • Increased safety: Provides electrical isolation and protection against overcurrent and short-circuit conditions.

Additional Details:

The 6MBI25L-120 module typically contains six IGBTs arranged in a three-phase bridge configuration. It is designed for operation at 1200V and a continuous collector current of 25A (under specified conditions). The module features a low thermal resistance for efficient heat dissipation. It is designed to meet industry standards for safety and performance, including RoHS compliance.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess