EN
  • EN
  • DE
  • IT

AD8184ARZ

Part No AD8184ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 4X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 1
Dual Supply Voltage(V±) ±4 V to 6 V
-3db Bandwidth 700MHz
Features Buffered
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 008371-AD8184ARZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8184ARZ CAD Model

Description

AD8184ARZ High-Speed Video Multiplexer from Analog Devices Inc.

The AD8184ARZ is a high-performance, single-supply, triple 4-to-1 video multiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is designed to deliver exceptional video quality with a high level of integration, making it ideal for a variety of demanding applications, including professional video editing systems, multimedia systems, and broadcast equipment.

Key Features:

  • High Bandwidth: With a 700 MHz bandwidth, the AD8184ARZ is capable of handling high-speed video signals without compromising signal integrity, ensuring sharp and clear images.
  • Low Crosstalk: The device features low crosstalk between channels at -83 dB @ 5 MHz, which is critical for maintaining signal quality in multi-channel video applications.
  • High-Speed Switching: Fast switching speed of 4 ns, along with a 1 ns switching time skew, allows for seamless transitions between video sources.
  • Single +5 V Supply: Operating from a single +5 V supply simplifies power management and system design.
  • Low Power Consumption: With a power consumption of just 22.5 mW, the AD8184ARZ is an energy-efficient choice for portable and battery-powered applications.
  • Disable Option: All switches can be put into a high impedance state, effectively disconnecting the output, which is useful for power saving and multiplexer cascading.

Applications:

  • Video routing and switching systems
  • Security and surveillance systems
  • Professional video processing equipment
  • High-definition televisions (HDTVs)
  • Video-on-demand systems

The AD8184ARZ comes in a compact 16-lead SOIC package, making it easy to integrate into space-constrained designs. Its robust construction and high-quality performance specifications make it a reliable choice for engineers looking to create sophisticated video systems. Whether it's for a high-end video editing suite or a complex surveillance setup, the AD8184ARZ offers the functionality and performance needed to ensure the best possible video quality.

For designers and engineers seeking a multiplexer that can keep up with the fast pace of video technology, the AD8184ARZ from Analog Devices Inc. offers a blend of performance, power efficiency, and versatility. Its ability to deliver high-quality video in a range of applications makes it a go-to component for cutting-edge video solutions.

You May Also Be Interested in

ON Semiconductor
IC TXRX 1CHAN USB 56WQFN
Lowest to $1.9831
Analog Devices Inc.
Telecommunications, Ultrasound Switch IC 1 Channel 32-LFCSP-VQ (5x5)
Need more? Email Us
Diodes Incorporated
IC ETHERNET SWITCH QUAD 48TVSOP
Need more? Email Us
Texas Instruments
IC MUX 3 X 2:1 16SSOP
Lowest to $3.1395
Broadcom Limited
IC PCI EXPRESS SWITCH / Switch IC Channel
Lowest to $1,042.7084
Analog Devices Inc.
IC MULTIPLEXER 2X1 8DIP
Lowest to $5.6653
Broadcom Limited
PEX8548-AA25BI G / Switch IC Channel
Lowest to $60.2171
Renesas Electronics America
USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)
Lowest to $1.0909
ON Semiconductor
IC USB SWITCH DPDT 10UQFN
Lowest to $0.5651

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4510 $59.6080
17+ $6.9794 $118.6498
25+ $6.7436 $168.5900
36+ $6.2720 $225.7920
47+ $6.0362 $283.7014
58+ $5.8005 $336.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,255 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess