EN
  • EN
  • DE

AD8180ANZ

Part No AD8180ANZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 2X1 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Video
Number of Channels 1
Voltage - Supply, Dual (V±) ±4V ~ 6V
-3db Bandwidth 930MHz
Features Buffered
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD8180
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859714-AD8180ANZ
Ultra Librarian 3D Model Ultra Librarian AD8180ANZ CAD Model

Description

AD8180ANZ High-Speed Video Multiplexer from Analog Devices Inc.

The AD8180ANZ is a cutting-edge high-speed video multiplexer brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This multiplexer is designed to cater to applications requiring high-speed video switching with low distortion and high signal integrity.

The AD8180ANZ is a single-supply, 3-to-1 video multiplexer capable of handling high-speed signals with bandwidths up to 700 MHz. This makes it an ideal choice for professional video switching applications, high-speed data acquisition systems, and any other scenario where precision signal handling is paramount.

With a low switching time of just 16 ns, the AD8180ANZ ensures minimal delay in signal routing, which is critical for maintaining synchronization in fast-paced environments. Additionally, the device features a high off-isolation of -83 dB at 5 MHz, which prevents crosstalk between channels and preserves the integrity of the signal being routed.

Key Features:

  • High Bandwidth: 700 MHz, enabling it to support high-resolution video and fast digital signals.
  • Fast Switching: 16 ns switching time to ensure quick and efficient signal routing.
  • Low Distortion: Offers a low differential gain and phase error, ensuring high-quality signal transmission.
  • Single Supply Operation: Operates from a single +5 V supply, simplifying power supply design.
  • High Off-Isolation: -83 dB at 5 MHz, minimizing crosstalk between channels.
  • Low Power Consumption: Consumes only 15 mW of power, making it suitable for power-sensitive applications.

For ease of integration, the AD8180ANZ is available in a standard 16-lead DIP package, ensuring compatibility with a wide range of existing circuit board layouts. Its robust design and high reliability make it an excellent choice for both new designs and upgrades to existing systems.

Whether you're working on professional video equipment, telecommunication systems, or high-speed data channels, the AD8180ANZ from Analog Devices Inc. provides the performance and quality you need to ensure seamless signal management.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6653 $62.3183
25+ $4.6489 $116.2225
39+ $4.5033 $175.6287
54+ $4.3578 $235.3212
69+ $4.2134 $290.7246
92+ $3.7769 $347.4748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess