EN
  • EN
  • DE

MAX8863REUK+T

Part No MAX8863REUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/ADJ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V (2.8V)
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 120mA
Operating Supply Current 150μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 2.8V, 1.25 V to 6.5 V
Voltage - Dropout (Typical) 0.055V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 074106-MAX8863REUK+T
Ultra Librarian 3D Model Ultra Librarian MAX8863REUK+T CAD Model

Description

The MAX8863REUK+T from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator designed to deliver a continuous output current up to 500mA. This compact and reliable component is an ideal solution for space-constrained applications that require a stable power supply with minimal power loss.

Key Features

  • Low-Dropout Voltage: The MAX8863REUK+T boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which helps in maximizing battery life in portable devices.
  • High Output Accuracy: With an output voltage accuracy of ±1%, this regulator provides precise voltage regulation, making it suitable for sensitive electronic circuits that demand a consistent power supply.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it against damage due to excessive heat, enhancing its reliability and longevity.
  • Short-Circuit Protection: Additionally, the MAX8863REUK+T features short-circuit protection, further ensuring the safety and durability of the regulator and the connected components.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, which is particularly beneficial for battery-powered devices.
  • Wide Operating Temperature Range: The device operates over a broad temperature range from -40°C to +85°C, making it versatile for various industrial and commercial applications.

Applications

The MAX8863REUK+T is ideal for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebook computers
  • Cell phones and PDAs
  • Handheld instruments
  • Consumer electronics

Product Specifications

Parameter Value
Output Voltage Adjustable/Pre-set
Dropout Voltage Low
Output Current 500mA
Accuracy ±1%
Package SOT-23
Operating Temperature -40°C to +85°C

With its robust feature set and Maxim Integrated's reputation for quality, the MAX8863REUK+T stands out as a superior choice for designers looking for a dependable voltage regulator for their next project.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess