EN
  • EN
  • DE

AD8186ARU-REEL

Part No AD8186ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 480 MHz Single-Supply (5 V) Triple 2:1 Multiplexers / Analog Multiplexer Triple 2:1 24-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Analog Devices Inc.
Win Source Part Number 172107-AD8186ARU-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8186
Introduction Date August 07, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8186ARU-REEL CAD Model

Description

AD8186ARU-REEL High-Speed Video Multiplexer from Analog Devices Inc.

The AD8186ARU-REEL is a state-of-the-art high-speed video multiplexer brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to cater to the needs of video and high-speed data routing applications, providing an excellent solution for those who require high bandwidth and low switching noise.

Key Features

  • High Bandwidth: The AD8186ARU-REEL offers a wide bandwidth of 700 MHz, making it ideal for handling high-resolution video signals without degradation in signal quality.
  • Triple 2:1 Mux: It features a triple 2-to-1 multiplexer configuration, allowing it to switch between multiple video sources seamlessly.
  • Low Crosstalk: With a low crosstalk between channels, the device ensures minimal interference between signals, maintaining the integrity of the video output.
  • High Off Isolation: The high off isolation characteristic of the AD8186ARU-REEL prevents signal leakage when a channel is in the off state, contributing to the overall performance of the system.
  • Single Supply Operation: It operates on a single 5 V power supply, simplifying power management in system designs.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • RoHS Compliant: The AD8186ARU-REEL is RoHS compliant, adhering to environmental standards and regulations.

Applications

The versatility of the AD8186ARU-REEL allows it to be used in a range of applications, including:

  • High-resolution video switching and routing
  • Professional video editing and studio equipment
  • Video-on-demand systems
  • Security and surveillance systems
  • Medical imaging equipment
  • Consumer video electronics

Presented in a compact TSSOP (Thin Shrink Small Outline Package) form factor, the AD8186ARU-REEL is supplied in tape and reel packaging for ease of manufacturing and assembly processes. Its robust design and compliance with industrial standards make it a reliable choice for designers looking to enhance their systems with high-speed video switching capabilities.

With the AD8186ARU-REEL, Analog Devices Inc. continues to demonstrate its commitment to delivering innovative and high-quality products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5475 $61.0225
26+ $4.5519 $118.3494
40+ $4.4098 $176.3920
55+ $4.2666 $234.6630
71+ $4.1245 $292.8395
94+ $3.6983 $347.6402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess