The NESB064AT-NA is a surface-mount type blue LED manufactured by Nichia Corporation. This LED is known for its high brightness and efficiency, making it suitable for a variety of applications. It is designed for automated assembly and reflow soldering, which simplifies the manufacturing process.
Applications:
- Backlighting for LCD screens
- Indicator lights
- Automotive lighting
- Signage
- Decorative lighting
Features:
- High Brightness Blue LED
- Surface Mount Device (SMD)
- Compact size
- Wide viewing angle
- Long lifespan
- RoHS compliant
Benefits:
- Improved visibility in various lighting conditions
- Easy integration into automated assembly lines
- Space-saving design for compact applications
- Enhanced light distribution
- Reduced maintenance costs due to long operational life
- Environmentally friendly due to RoHS compliance
This LED offers a specific wavelength in the blue spectrum, contributing to vibrant and clear light output. The surface mount design allows for efficient heat dissipation, ensuring reliable performance even in demanding environments. Its compact dimensions make it an excellent choice for applications where space is a constraint, without compromising on brightness or efficiency. Nichia is renowned for manufacturing high-quality LEDs, and the NESB064AT-NA upholds this reputation.
Specifications (Typical):
- Color: Blue
- Wavelength: Typically between 460nm and 480nm (check datasheet for exact value)
- Forward Voltage: Typically 3.2V - 3.6V (check datasheet for exact value)
- Luminous Intensity: Refer to the datasheet for specific values, as they vary based on drive current and binning.
- Viewing Angle: Refer to the datasheet for specific values.
- Package: Surface Mount