EN
  • EN
  • DE

AD8187ARUZ-REEL7

Part No AD8187ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 480 MHz Single-Supply (5 V) Triple 2:1 Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Video
Switch Circuit SPDT
Number of Channels 3
Operating Supply Voltage 3.5 V ~ 5.5 V
-3db Bandwidth 480MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1138306-AD8187ARUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8187
Introduction Date August 07, 2002
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8187ARUZ-REEL7 CAD Model

Description

Product Overview: AD8187ARUZ-REEL7

The AD8187ARUZ-REEL7 is a high-performance, low-power, triple 2:1 multiplexer from Analog Devices Inc. It is designed for exceptional video signal switching, making it an ideal choice for video multiplexing applications. The device is part of the high-speed switch family and is known for its high bandwidth and low crosstalk characteristics.

Key Features

  • High Bandwidth: With a bandwidth of 800 MHz, the AD8187ARUZ-REEL7 ensures that high-resolution video signals are transmitted with minimal loss of fidelity, making it suitable for HDTV and other high-definition video applications.
  • Low Crosstalk: The device has a crosstalk specification of -83 dB at 5 MHz, which minimizes interference between channels and preserves signal integrity.
  • Single Supply Operation: It operates from a single 5 V supply, simplifying power management in complex systems.
  • Power-Down Feature: The multiplexer includes a power-down feature that reduces the power consumption when not in active use, making it energy-efficient and suitable for power-sensitive applications.
  • High-Speed Switching: Fast switching speed is a hallmark of the AD8187ARUZ-REEL7, enabling rapid signal changes with minimal delay.

Applications

The versatility of the AD8187ARUZ-REEL7 allows it to be used in a variety of applications, including:

  • Professional video switching equipment
  • Video-on-demand systems
  • Security and surveillance systems
  • Video conferencing
  • RGB and YPbPr signal routing

Packaging and Quality

Supplied in a compact 48-lead TSSOP (Thin Shrink Small Outline Package), the AD8187ARUZ-REEL7 is designed for efficient use of board space in densely packed electronic systems. The REEL7 suffix indicates that the product is provided in a tape and reel packaging, facilitating automated assembly processes for high-volume production. This product is also RoHS compliant, ensuring adherence to environmental standards and restrictions on hazardous substances.

Manufacturer Information

Analog Devices Inc. is renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs) used in signal processing applications. The AD8187ARUZ-REEL7 is a testament to their commitment to quality and performance in the field of video signal processing.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess