Product Overview: AD8189ARUZ by Analog Devices Inc.
The AD8189ARUZ is a high-performance digital multiplexer from Analog Devices Inc., renowned for its precision and innovation in the semiconductor industry. This advanced component is designed to cater to a wide array of applications that require high-speed data routing and signal integrity.
Key Features
- High Bandwidth: The device boasts a significant bandwidth capacity, enabling it to handle high-speed signals without degradation, making it well-suited for demanding applications such as video signal processing and telecommunications.
- Low Crosstalk: With its low crosstalk characteristics, the AD8189ARUZ ensures minimal interference between channels, which is critical for maintaining signal fidelity in complex systems.
- Single Supply Operation: It operates on a single 5V supply, simplifying power management in systems where multiple voltage levels can be a concern.
- Triple 2:1 Mux Configuration: The device features a triple 2:1 multiplexer configuration, providing flexibility in routing different signal types through a single component.
Applications
The versatility of the AD8189ARUZ makes it an ideal choice for a variety of applications, including:
- High-speed data communications
- Video switching and signal routing
- A/V post-production and broadcasting equipment
- Test and measurement systems
- Medical imaging devices
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5 V
Operating Temperature Range
-40°C to +85°C
Package
TSSOP-16
Bandwidth
800 MHz
On Resistance (R<sub>ON)
4 Ω (typical)
Ordering Information
The AD8189ARUZ is available in a TSSOP-16 package and can be ordered through Analog Devices Inc. or authorized distributors. For detailed product specifications and ordering information, visit the Analog Devices website or contact your local sales office.