EN
  • EN
  • DE

AD8195ACPZ-R7

Part No AD8195ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO HDMI/DVI BUFFER 40LFCSP / Video Buffer IC Parallel HDMI 1.3a 40-LFCSP-VQ (6x6) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Buffer
Applications Consumer Video
Standards HDMI 1.3a
Control Interface Parallel
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Base Product Number AD8195
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39183-AD8195ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8195ACPZ-R7 CAD Model

Description

Product Overview: AD8195ACPZ-R7 by Analog Devices Inc.

The AD8195ACPZ-R7 is a high-performance HDMI/DVI buffer from the renowned manufacturer Analog Devices Inc., designed to meet the rigorous demands of high-definition digital video and audio signal processing. This integrated circuit is a key component for applications requiring the distribution and switching of high-speed digital video signals, making it an ideal choice for a variety of multimedia and commercial systems.

Key Features

  • HDMI 1.3 Compliant: The AD8195ACPZ-R7 supports HDMI 1.3 specifications, ensuring compatibility with the latest multimedia devices.
  • High Bandwidth: With a significant bandwidth capacity, this buffer can handle the high data rates required for transmitting HD video and deep color depth.
  • Equalization: Built-in cable equalization enables the AD8195ACPZ-R7 to compensate for signal degradation over long cable runs, delivering clear and stable images.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for minimizing heat generation and power usage in dense electronic environments.
  • Advanced EDID Management: The chip supports extended display identification data (EDID) handling, allowing for seamless communication between video sources and displays.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD8195ACPZ-R7 saves valuable board space and is suitable for space-constrained applications.

Applications

  • High-definition televisions (HDTVs)
  • Digital signage and video walls
  • Professional AV systems
  • Home theater systems
  • KVM (Keyboard, Video, Mouse) extenders
  • Video projectors

The AD8195ACPZ-R7 from Analog Devices Inc. is engineered for reliability and performance, ensuring that digital video systems deliver the highest quality experience. Whether it's for commercial display installations or high-end home entertainment systems, this HDMI/DVI buffer is a crucial component for maintaining signal integrity and delivering exceptional video and audio quality.

With its robust feature set and adherence to HDMI standards, the AD8195ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for the ever-evolving digital video industry.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5415 $55.4150
22+ $4.5469 $100.0318
35+ $4.4048 $154.1680
47+ $4.2627 $200.3469
61+ $4.1206 $251.3566
82+ $3.6944 $302.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess