EN
  • EN
  • DE

AD8196ACPZ-RL

Part No AD8196ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC SWITCH DVI/HDMI 2:1 56-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type HDMI/DVI Switch
Applications DVI, HDMI Signal Switching
Mounting SMD
Package 56-VFQFN Exposed Pad, CSP
Manufacturer Package 56-LFCSP-VQ (8x8)
Win Source Part Number 767585-AD8196ACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8196
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8196ACPZ-RL CAD Model

Description

Product Overview: AD8196ACPZ-RL by Analog Devices Inc.

The AD8196ACPZ-RL is a high-performance HDMI/DVI switch designed by the renowned semiconductor manufacturer Analog Devices Inc. This advanced component is engineered to provide seamless switching between multiple HDMI or DVI inputs, making it an ideal solution for a variety of multimedia applications. The AD8196ACPZ-RL is part of Analog Devices' comprehensive portfolio of interface and isolation products, which are known for their reliability and innovation.

Key Features

  • High-Definition Multimedia Interface: The AD8196ACPZ-RL supports HDMI and DVI interfaces, ensuring compatibility with the latest video and audio standards for high-quality multimedia experiences.
  • Multiple Input Channels: With multiple input channels, this switch can manage several HDMI/DVI sources, facilitating the design of complex AV systems that require the ability to select different media feeds.
  • High Bandwidth: The device boasts a high bandwidth capacity, which is essential for transmitting large amounts of data without degradation, supporting resolutions up to 1080p and beyond.
  • Enhanced Signal Integrity: Analog Devices' expertise in signal processing is evident in the AD8196ACPZ-RL, providing enhanced signal integrity for clear and stable video and audio transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this switch minimizes energy usage, making it suitable for applications where power conservation is critical.
  • Compact Packaging: The AD8196ACPZ-RL comes in a compact LFCSP package, allowing for a reduced footprint in system designs and facilitating integration into space-constrained environments.

Applications

The versatility of the AD8196ACPZ-RL makes it an excellent choice for a wide range of applications, including:

  • Home theater systems
  • Professional AV equipment
  • KVM (Keyboard, Video, Mouse) switches
  • Video conferencing systems
  • Digital signage

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD8196ACPZ-RL is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it performs to specifications in a variety of environmental conditions.

For designers and engineers looking to incorporate a high-quality HDMI/DVI switch into their systems, the AD8196ACPZ-RL from Analog Devices Inc. offers the perfect blend of performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1907 $50.2884
30+ $3.4385 $103.1550
46+ $3.3311 $153.2306
63+ $3.2236 $203.0868
81+ $3.1162 $252.4122
108+ $2.7938 $301.7304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess