EN
  • EN
  • DE

AD8205WYRZ-RL

Part No AD8205WYRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8SOIC / Differential Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type -
Slew Rate 0.5V/µs
-3db Bandwidth 50 kHz
Voltage - Input Offset 2 mV
Current - Supply 2mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1353043-AD8205WYRZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8205WYRZ-RL CAD Model

Description

Analog Devices Inc. AD8205WYRZ-RL High Voltage, Unity-Gain Difference Amplifier

The AD8205WYRZ-RL from Analog Devices Inc. is a high-performance, single-supply difference amplifier designed for amplifying small differential voltages in the presence of large common-mode voltages. This precision amplifier is an ideal choice for applications requiring high common-mode rejection in automotive and industrial settings, including battery monitoring systems, motor controls, and data acquisition systems.

The AD8205WYRZ-RL operates from a single 5 V to 24 V supply or from dual supplies of up to ±12 V. It boasts a high common-mode voltage range of -2 V to +35 V, which is extended to -3 V to +65 V for short durations, allowing the device to handle unexpected surges or spikes in the monitored system. The amplifier's unity-gain configuration simplifies its integration into various circuits without the need for additional gain-setting components.

With a bandwidth of 120 kHz and a fast slew rate, the AD8205WYRZ-RL is capable of capturing rapid changes in the input signal, making it suitable for dynamic applications. Its robust design includes an integrated EMI filter, providing enhanced electromagnetic interference rejection, which is critical in electrically noisy environments.

The device is available in a compact SOIC-8 package, with the "RL" suffix indicating that it is provided in reel packaging for automated assembly processes. This packaging option is convenient for high-volume production, ensuring efficient handling and placement during the manufacturing of electronic systems.

Key features of the AD8205WYRZ-RL include:

  • Wide supply voltage range: 5 V to 24 V single supply or ±12 V dual supplies
  • Extended common-mode voltage range: -2 V to +35 V (operational), -3 V to +65 V (short duration)
  • High common-mode rejection ratio (CMRR)
  • Integrated EMI filter for noise rejection
  • Unity-gain configuration
  • Compact SOIC-8 package suitable for automated assembly
  • 120 kHz bandwidth and fast slew rate for dynamic applications

Overall, the AD8205WYRZ-RL difference amplifier from Analog Devices Inc. is a robust and reliable component that delivers precision performance in demanding environments. Its ability to handle high voltage levels and its immunity to EMI make it a top choice for engineers looking to ensure accuracy and stability in their electronic designs.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess