EN
  • EN
  • DE
  • IT

AD8208WBRMZ-R7

Part No AD8208WBRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Voltage, Precision Difference Amplifier | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Differential
Slew Rate 1V/μs
Gain Bandwidth Product 70kHz
Current - Input Bias 50nA
Voltage - Input Offset 2mV
Supply Current 1.6mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8208
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138324-AD8208WBRMZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8208WBRMZ-R7 CAD Model

Description

Product Overview: AD8208WBRMZ-R7

The AD8208WBRMZ-R7 is a high-performance, single-supply difference amplifier from Analog Devices Inc., designed to accurately amplify small differential voltages in the presence of large common-mode voltages. This precision amplifier is an ideal choice for automotive and industrial applications, where robustness and reliability are of paramount importance.

Key Features

  • Wide Supply Range: The device operates from a single 5 V to 27 V supply, ensuring compatibility with a variety of supply voltages commonly encountered in automotive and industrial environments.
  • High Common-Mode Voltage Range: It can handle common-mode voltages from -2 V to +35 V, making it suitable for direct connection to battery voltages and other high-voltage signal lines.
  • High Accuracy: The AD8208WBRMZ-R7 offers excellent accuracy with a maximum offset voltage of ±250 µV at room temperature and a gain accuracy of ±0.5%.
  • EMI Filtering: Built-in EMI filtering minimizes the effects of electromagnetic interference, thus ensuring stable performance in electrically noisy environments.
  • Thermal Protection: The device features an extended operating temperature range from -40°C to +125°C, making it suitable for harsh thermal environments.

Applications

The AD8208WBRMZ-R7 is particularly well-suited for automotive applications such as battery monitoring, motor control, and sensor signal conditioning. Its robust design also makes it an excellent choice for industrial applications including process control and automation systems where precision and durability are crucial.

Packaging and Quality

Offered in an 8-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance, the AD8208WBRMZ-R7 is designed for compact and efficient layout in space-constrained applications. Analog Devices Inc. ensures high-quality and reliability of the product, which is reflected in its widespread adoption by industry professionals.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess