EN
  • EN
  • DE
  • IT

AD8208WBRZ-RL

Part No AD8208WBRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Voltage, Precision Difference Amplifier | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Differential
Slew Rate 1V/μs
Gain Bandwidth Product 70kHz
Current - Input Bias 50nA
Voltage - Input Offset 2mV
Supply Current 1.6mA
Supply Voltage , Single/Dual (±) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8208
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138326-AD8208WBRZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8208WBRZ-RL CAD Model

Description

AD8208WBRZ-RL by Analog Devices Inc.

The AD8208WBRZ-RL is a robust, high-performance single-supply difference amplifier from the renowned manufacturer Analog Devices Inc. This precision amplifier is designed to cater to a wide range of applications, including automotive and industrial control systems, where signal conditioning of high-voltage signals is required.

Constructed with Analog Devices' advanced technology, the AD8208WBRZ-RL offers excellent electrical characteristics. It features a wide input voltage range and is capable of operating at a single supply voltage from 5 V to 36 V, or ±2.5 V to ±18 V dual supplies. This flexibility makes it an ideal choice for systems that encounter varied power supply conditions.

The device provides a fixed gain of 20 times (26 dB), which allows small differential signals to be amplified for further processing by analog-to-digital converters or other downstream circuitry. It boasts a high common-mode voltage range, extending from -2 V to +35 V, and is fully specified at +25°C, +125°C, and -40°C. This wide temperature range ensures reliable performance in harsh environments, making it a suitable component for automotive applications such as battery monitoring systems, electronic power steering, and motor control units.

The AD8208WBRZ-RL is designed with the user's convenience in mind. It comes in a compact SOIC-8 package, which is ideal for space-constrained applications. The device also features EMI filters, which provide excellent electromagnetic interference suppression, ensuring stable operation even in noise-prone environments.

Moreover, the device is characterized for operation from -40°C to +125°C, catering to the rigorous demands of automotive applications. Its robust design includes protection against overvoltage events, which is critical for maintaining system integrity and reliability.

For designers and engineers looking for a high-quality difference amplifier that can handle high voltages with precision, the AD8208WBRZ-RL from Analog Devices Inc. presents an exceptional solution. Its combination of performance, robustness, and versatility makes it a valuable component in any high-demand electrical system.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.0583 $64.9328
39+ $3.3300 $129.8700
61+ $3.2259 $196.7799
83+ $3.1219 $259.1177
108+ $3.0177 $325.9116
144+ $2.7056 $389.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess