EN
  • EN
  • DE

AD8210YRZ-REEL7

Part No AD8210YRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.7%
Voltage - Input -2 V to 65 V
Output Current 5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008380-AD8210YRZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8210YRZ-REEL7 CAD Model

Description

The AD8210YRZ-REEL7 is a high bandwidth, precision fixed gain, bidirectional current sense amplifier from Analog Devices Inc., a leading global semiconductor company known for their innovative design and manufacturing of analog, mixed-signal, and DSP integrated circuits.

Key Features

  • Fixed Gain: The device features a fixed gain of 20 V/V, providing a precise amplification of the sensed current signal without the need for external gain setting components.
  • High Bandwidth: With a bandwidth of 450 kHz, the AD8210YRZ-REEL7 is capable of monitoring fast-changing current signals, making it suitable for high-performance applications.
  • Bidirectional Sensing: This amplifier can measure both positive and negative current flow, offering versatility in various monitoring scenarios.
  • Wide Supply Range: It operates with a supply voltage range from 4.5 V to 5.5 V, accommodating a variety of industrial and automotive power systems.
  • High Accuracy: The device maintains high accuracy and low offset voltage, ensuring reliable current measurements for critical applications.
  • Overcurrent Detection: Features an integrated overcurrent detection flag that can be used for system protection or diagnostics.
  • Robust Design: The AD8210YRZ-REEL7 is designed to withstand harsh automotive environments and is qualified for use in these conditions.

Applications

The amplifier is ideal for a range of applications including but not limited to:

  • Automotive battery management systems
  • Motor control
  • Power management
  • Overcurrent protection circuits
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. ensures that the AD8210YRZ-REEL7 meets the highest standards of quality and reliability. The device is available in a compact surface-mount package and is provided in reel format for automated assembly processes, facilitating efficient manufacturing and integration into a variety of electronic systems.

Ordering Information

The product is available with the ordering part number AD8210YRZ-REEL7, which indicates the device is provided in a 7-inch reel suitable for automated pick-and-place equipment, optimizing production scalability and efficiency.

You May Also Be Interested in

Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Others
Lowest to $3.3414
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess