EN
  • EN
  • DE

AD822

Part No AD822
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single Supply, Rail-to-Rail Low Power FET-Input Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138339-AD822
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD822 CAD Model

Description

The AD822 from Analog Devices Inc. is a dual precision, low power operational amplifier with FET (Field Effect Transistor) inputs. It is designed to offer a perfect blend of low power consumption and high precision, making it an ideal choice for battery-powered applications and precision instrumentation.

Key Features:

  • Low Power Consumption: The AD822 has a supply current of just 800 μA per amplifier, which is significantly lower than many competing operational amplifiers. This makes it exceptionally suitable for portable and battery-operated equipment.
  • Single-Supply Operation: It is capable of operating from a single supply of 3 V to 36 V or dual supplies of ±1.5 V to ±18 V, providing design flexibility for various applications.
  • High Precision: With its FET input, the AD822 offers a low input bias current of 1 pA typically, which is ideal for high-impedance sensor amplification and precise data acquisition systems.
  • Wide Input Voltage Range: The input voltage range extends from the negative rail to within 1.5 V of the positive rail, allowing for direct sensing near ground in single-supply applications.
  • Output Swings Rail-to-Rail: The output stage provides high drive capacity and is capable of swinging to within 10 mV of each rail, enhancing dynamic range in single or dual supply operations.

Applications:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Process control systems
  • Medical equipment
  • Audio amplification

The AD822 maintains its performance over a wide temperature range of -40°C to +85°C, ensuring reliability in harsh environments. Its combination of low power and high precision makes it an excellent choice for designers who require an operational amplifier that does not compromise on performance or efficiency.

With its versatility and robust feature set, the AD822 from Analog Devices Inc. is a go-to operational amplifier for engineers who demand the highest standards of precision and power management in their electronic designs.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Analog Devices Inc.
Lowest to $1.9566
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Micrel
Lowest to $9.8522
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Mini-Circuits
RF Transformer
Lowest to $5.7750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9596 $59.5152
29+ $4.0702 $118.0358
44+ $3.9432 $173.5008
61+ $3.8150 $232.7150
79+ $3.6879 $291.3441
105+ $3.3068 $347.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess