EN
  • EN
  • DE

AD8220ARMZ

Part No AD8220ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R O/P ±18V/36V 8-Pin MSOP Tube / IC OPAMP INSTR 1.5MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
-3db Bandwidth 1.5MHz
Current - Input Bias 25pA
Voltage - Input Offset 250μV
Operating Supply Current 750μA
Channel Output Current 15mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 077196-AD8220ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8220
Introduction Date August 15, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8220ARMZ CAD Model

Description

AD8220ARMZ JFET Input Instrumentation Amplifier by Analog Devices Inc.

The AD8220ARMZ is a high-performance JFET (Junction Field-Effect Transistor) input instrumentation amplifier designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model comes in a compact MSOP (Mini Small Outline Package) that is well-suited for space-constrained applications requiring accurate, low-noise signal amplification.

Key Features:

  • High Input Impedance: The JFET input provides a very high input impedance, which minimizes the loading effect on the signal source and preserves signal integrity.
  • Low Offset Voltage: The AD8220ARMZ offers a low input offset voltage, which is crucial for maintaining signal accuracy and is particularly valuable in precision measurement applications.
  • Low Noise: With its low noise characteristics, this instrumentation amplifier is ideal for applications that require amplification of small signals in the presence of noisy environments.
  • Wide Supply Range: It operates with a wide single-supply range from 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V, providing flexibility in various circuit designs.
  • High Common-Mode Rejection Ratio (CMRR): The device features a high CMRR, which allows it to extract differential signals in the presence of common-mode noise, making it suitable for precision data acquisition systems.
  • Gain Set with a Single External Resistor: Gain can be easily configured with a single external resistor, giving designers the ability to set the desired amplification level with precision.

Applications:

The AD8220ARMZ is versatile and can be used in a wide range of applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Strain gages
  • Transducer interfaces
  • Precision data acquisition systems
  • Small signal amplification

With its high precision and robust feature set, the AD8220ARMZ from Analog Devices Inc. represents a reliable solution for engineers and designers looking to enhance their signal processing capabilities in both industrial and medical applications. The MSOP packaging also ensures that this high-quality performance is delivered in a form factor that is practical for today's miniaturized electronic assemblies.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP
Lowest to $1.9645
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8903 $55.1224
16+ $6.4542 $103.2672
25+ $6.2361 $155.9025
35+ $5.8000 $203.0000
45+ $5.5820 $251.1900
56+ $5.3640 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,053 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess