EN
  • EN
  • DE

AD8223BRZ-R7

Part No AD8223BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.3V/μs
-3db Bandwidth 200kHz
Current - Input Bias 12nA
Voltage - Input Offset 100μV
Supply Current 650μA
Supply Voltage , Single/Dual (±) 3V ~ 24V, ±2V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8223
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138356-AD8223BRZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8223BRZ-R7 CAD Model

Description

AD8223BRZ-R7: High Performance Instrumentation Amplifier from Analog Devices Inc.

The AD8223BRZ-R7 is a state-of-the-art instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is well-suited for a wide range of applications, from medical devices to industrial process controls, providing a perfect blend of performance and reliability.

Key Features

  • High Gain Accuracy: The AD8223BRZ-R7 offers exceptional gain accuracy, which is crucial for applications requiring precise signal amplification. This accuracy ensures that the output signal is a true representation of the input, with minimal error.
  • Low Offset Voltage: With a low input offset voltage, this amplifier minimizes errors and drift over time and temperature, ensuring stable performance in a variety of operating conditions.
  • Single Supply Operation: The device can operate from a single supply, simplifying power supply design and making it suitable for battery-powered applications.
  • Wide Supply Range: The AD8223BRZ-R7 has a wide supply range of ±2.3 V to ±18 V, or 4.6 V to 36 V on a single supply, providing flexibility in system design and compatibility with a range of other components.

Applications

The versatility of the AD8223BRZ-R7 makes it an ideal choice for numerous applications where accurate signal processing is paramount. It is commonly used in:

  • Medical instrumentation, such as ECG and EEG machines
  • Industrial process controls and monitoring systems
  • Data acquisition systems
  • Strain gages and pressure sensors
  • Transducer interfaces

Product Packaging and Quality

The AD8223BRZ-R7 comes in a robust SOIC package, ensuring easy integration into a variety of circuit designs. The "R7" suffix indicates that the product is available in a reel, facilitating automated manufacturing processes. As with all Analog Devices components, this instrumentation amplifier is produced with stringent quality control measures, guaranteeing high performance and consistency across batches.

Whether you're developing a sophisticated medical device or an industrial sensor interface, the AD8223BRZ-R7 from Analog Devices Inc. represents a blend of precision, reliability, and flexibility that can help take your project to the next level.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2517 $52.0272
33+ $3.0420 $100.3860
52+ $2.9371 $152.7292
74+ $2.7273 $201.8202
96+ $2.6224 $251.7504
120+ $2.5175 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess