EN
  • EN
  • DE

AD8231TCPZ-EP-R7

Part No AD8231TCPZ-EP-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 2 CIRCUIT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Amplifier 1 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD8231
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8231TCPZ-EP-R7CT, AD8231TCPZ-EP-R7TR, AD8231TCPZ-EP-R7DKR, AD8231TCPZEPR7, AD8231TCPZ-EP-R7-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847356-AD8231TCPZ-EP-R7
Ultra Librarian 3D Model Ultra Librarian AD8231TCPZ-EP-R7 CAD Model

Description

AD8231TCPZ-EP-R7: Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8231TCPZ-EP-R7 is a state-of-the-art precision instrumentation amplifier engineered by Analog Devices Inc., designed to cater to a wide array of applications that demand high accuracy and stability. This particular component is part of the "Enhanced Product" (EP) series, which signifies its suitability for high-reliability and mission-critical environments, including aerospace and defense applications.

With its low offset voltage, low noise, and low input bias currents, the AD8231TCPZ-EP-R7 is an excellent choice for precision data acquisition systems, medical instrumentation, and industrial process controls. The device offers a gain range from 1 to 1000, which can be set with a single external resistor, providing users with the flexibility to tailor the amplifier's performance to their specific needs.

The AD8231TCPZ-EP-R7 comes in a compact, lead-free, 10-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and robust, ensuring reliable performance even in harsh conditions. Its operating temperature range extends from -55°C to +125°C, further underscoring its reliability in extreme environments.

One of the key features of this instrumentation amplifier is its ability to operate from a single supply ranging from 2.7V to 5.5V, or from dual supplies of ±1.35V to ±2.75V. This flexibility in power supply options makes the AD8231TCPZ-EP-R7 adaptable to a variety of circuit configurations. Additionally, the device boasts a low power consumption, which is critical for battery-powered and portable applications.

The AD8231TCPZ-EP-R7 also includes a shutdown feature that reduces the current consumption to a mere 4 μA, further conserving power when the amplifier is not in active use. This is particularly beneficial for systems that require energy efficiency and long battery life.

In summary, the AD8231TCPZ-EP-R7 from Analog Devices Inc. is a versatile, precision instrumentation amplifier that combines high performance with reliability and power efficiency. It is an ideal solution for designers looking to enhance the accuracy and stability of their high-reliability systems.

For detailed specifications and application support, engineers and designers are encouraged to consult the comprehensive datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0001 $72.0003
6+ $19.6924 $118.1544
8+ $19.0770 $152.6160
11+ $18.4616 $203.0776
15+ $17.8462 $267.6930
19+ $16.0000 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess