EN
  • EN
  • DE

AD8013AR-14-REEL

Part No AD8013AR-14-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Single Supply, Low Power, Triple Video Amplifier / Video Amp Triple ±6.5V 13V 14-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Analog Devices Inc.
Win Source Part Number 171955-AD8013AR-14-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8013
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8013AR-14-REEL CAD Model

Description

AD8013AR-14-REEL: High-Performance Video Op-Amp

The AD8013AR-14-REEL from Analog Devices Inc. is a state-of-the-art triple current feedback operational amplifier designed for video and high-speed applications. This product comes in a convenient reel packaging, making it ideal for high-volume production and automated assembly processes. With its impressive slew rate and bandwidth capabilities, the AD8013AR-14-REEL offers exceptional performance for a wide range of applications.

Key Features:

  • High Speed: The AD8013AR-14-REEL features a high slew rate of 2500 V/μs and a bandwidth of 90 MHz at a gain of +2, ensuring fast and accurate signal processing for demanding applications.
  • Low Distortion: With its low harmonic distortion, this operational amplifier is perfect for applications where signal integrity is paramount, such as professional video equipment and high-fidelity audio systems.
  • Flexible Power Supply: The device operates from a single +5 V to ±5 V power supply, providing designers with versatility in various circuit configurations.
  • Output Disable Feature: It includes an output disable feature that allows the output to be placed in a high impedance state, making it suitable for multiplexing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8013AR-14-REEL is designed for low power consumption, which is critical in portable and battery-powered devices.

Applications:

  • High-Resolution Video Systems
  • RGB Amplifiers
  • Cable Drivers
  • Test Equipment
  • Video Switchers
  • Professional Cameras
  • High-Speed Data Acquisition

The AD8013AR-14-REEL is available in a 14-lead SOIC package, providing a compact footprint for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, making it a preferred choice for industrial and military-grade applications. Whether you're designing a high-end video editing suite or a sophisticated surveillance system, the AD8013AR-14-REEL offers the quality and performance you can trust from Analog Devices Inc.

With the combination of high-speed, low distortion, and low power consumption, the AD8013AR-14-REEL operational amplifier is an excellent choice for designers looking to enhance the performance of their video and high-speed signal processing applications.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2134 $58.9876
34+ $3.4569 $117.5346
52+ $3.3495 $174.1740
72+ $3.2409 $233.3448
93+ $3.1335 $291.4155
124+ $2.8090 $348.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,410 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess