EN
  • EN
  • DE

AD8232ACPZ-WP

Part No AD8232ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC ECG FRONT END 20LFCSP / ECG Front End 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type ECG Front End
Applications Heart Rate Monitoring
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number AD8232
Standard Package 64 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39274-AD8232ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8232ACPZ-WP CAD Model

Description

The AD8232ACPZ-WP from Analog Devices Inc. is a fully integrated heart rate monitor designed for the most demanding and sensitive applications in the medical and fitness industries. This compact, low-power, single-lead, heart rate monitor analog front end is optimized for monitoring the electrocardiogram (ECG) and detecting heart rate signals.

Key Features

  • Integrated Noise Suppression: The AD8232ACPZ-WP features a high-pass filter to eliminate motion artifacts and electrode half-cell potential noise that can interfere with heart rate signals.
  • Low Power: With its low power consumption, it is ideal for portable battery-powered devices such as wearable heart rate monitors and fitness trackers.
  • Lead-Off Detection: The device includes a lead-off detection circuitry that signals when an electrode is disconnected, ensuring reliable and consistent readings.
  • Flexible Configuration: It offers a range of configurable settings for gain, filtering, and modulation to accommodate different types of ECG pads and placements.
  • High CMRR: The high common-mode rejection ratio (CMRR) minimizes the influence of common-mode interference for a clearer ECG signal.

Applications

  • Portable ECG
  • Heart rate monitors
  • Fitness and activity heart rate monitoring
  • Biopotential signal acquisition

Product Specifications

Parameter Value
Supply Voltage 2.0V to 3.5V
Operating Temperature -40°C to +85°C
Package 20-Lead LFCSP (4x4mm)
CMRR 80 dB (DC to 60 Hz)

The AD8232ACPZ-WP is a robust and precise solution for developers and manufacturers who require a reliable component for their heart rate monitoring systems. Its waterproof designation also ensures performance in diverse environmental conditions, making it a versatile choice for a wide array of applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
Infineon Technologies
Lowest to $3.2617
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8088 $52.8528
14+ $7.2277 $101.1878
22+ $7.0019 $154.0418
30+ $6.7760 $203.2800
39+ $6.5501 $255.4539
52+ $5.8725 $305.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess