EN
  • EN
  • DE

0845250009-18-B9

Part No 0845250009-18-B9
Manufacturer Molex, LLC
Catalog Jumper Wires, Pre - Crimped
Description 18" PRE-CRIMP A1857/19 BLACK / Black 18 AWG Jumper Lead Socket to Cable (Round) Tin 18.0" (457.2mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Mfr Molex
Series ML-XT, XRC
Package Bulk
Product Status Obsolete
Contact End Socket to Cable (Round)
Length 18.0" (457.2mm)
Wire Gauge 18 AWG
Contact Finish Tin
Color Black
Contact Finish Thickness 100.0µin (2.54µm)
Number of Rows 1
Number of Conductors 1
Base Product Number 0845250009
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1352254-0845250009-18-B9
Ultra Librarian 3D Model Ultra Librarian 0845250009-18-B9 CAD Model

Description

The Molex 0845250009-18-B9 jumper wire is a pre-crimped lead that is designed for use in various electronic applications.

  • Package: Bulk
  • Standard Package: 10
  • Series: ML-XT, XRC
  • ECCN: EAR99
  • HTSUS: 8544.42.9090
  • Base Product Number: 0845250009

You May Also Be Interested in

Pololu Corporation
Assorted 26 AWG Jumper Lead Socket to Socket 6.00" (152.40mm)
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK F-F 6" RED
Lowest to $0.3361
Pololu Corporation
JUMPER WIRE 10PK M-M 6\
Need more? Email Us
Amphenol
PVCRIMPED LEAD WITH TIN PLATED T / Jumper Lead
Need more? Email Us
Molex, LLC
CLIK-MATE 1.5 M-S 150MM 26 AWG L
Need more? Email Us
Molex, LLC
6" PRE-CRIMP A2016B BLACK
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Need more? Email Us
JST Sales America Inc.
JUMPER SSHL-002T-P0.2 X2 6" / Black 28 AWG Jumper Lead Socket to Socket Tin 6.00" (152.40mm)
Lowest to $1.0102
Molex, LLC
MX150 F-F 150MM 14 AWG LEADS BK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess