EN
  • EN
  • DE

AGHGH28K152

Part No AGHGH28K152
Manufacturer JST Sales America Inc.
Catalog Jumper Wires, Pre - Crimped
Description JUMPER SSHL-002T-P0.2 X2 6" / Black 28 AWG Jumper Lead Socket to Socket Tin 6.00" (152.40mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Mfr JST Sales America Inc.
Series GH
Package Bulk
Contact End Socket to Socket
Length 6.00" (152.40mm)
Wire Gauge 28 AWG
Contact Finish Tin
Color Black
Number of Rows 1
Number of Conductors 1
Base Product Number AGHGH
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1337133-AGHGH28K152
Ultra Librarian 3D Model Ultra Librarian AGHGH28K152 CAD Model

Description

The JST Sales America Inc. 1337133-AGHGH28K152 is a black-colored jumper wire with pre-crimped leads.

  • Wire Gauge: 28 AWG
  • Length: 6.00 inches (152.40mm)
  • Contact End: Socket to Socket
  • Conductor Count: Single
  • Packaging: Bulk
  • Standard Package: 1,000
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL: 1 (unlimited)

You May Also Be Interested in

Pololu Corporation
JUMPER WIRE 10PK M-M 6\
Need more? Email Us
Pololu Corporation
JUMPER WIRE 10PK M-M 12\
Need more? Email Us
Molex, LLC
MX150 F-F 150MM 14 AWG LEADS BK
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Lowest to $0.5522
Pololu Corporation
JUMPER WIRE 10PK F-F 6" RED
Lowest to $0.3361
Yageo
JPW-06-T-52- YAGEO Jumper Wires Dia .6mm Tin Copper Wire Forming 52.4mm datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
JUMPER SZPD-002T-P0.3 X2 8" / Black 24 AWG Jumper Lead Socket to Socket Tin 8.00" (203.20mm)
Need more? Email Us
Pololu Corporation
JUMPER WIRE 5PK M-M 24\
Need more? Email Us
Wurth Electronics Inc
Black 30 AWG Jumper Lead Socket to Cable (Round) Tin 5.90" (149.86mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0102 $50.5100
110+ $0.9451 $103.9610
165+ $0.9125 $150.5625
240+ $0.8473 $203.3520
310+ $0.8147 $252.5570
385+ $0.7821 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess