Product Overview: AD823AARMZ-R7
The AD823AARMZ-R7 is a high-performance, dual precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of speed, precision, and low noise performance. This operational amplifier is suitable for a wide range of applications, including medical instrumentation, ATE equipment, professional audio equipment, and battery-powered devices.
Key Features
- Wide Bandwidth: The AD823AARMZ-R7 boasts a 16 MHz bandwidth, which ensures a high level of performance for high-speed signal processing applications.
- High Output Current: Capable of delivering a high output current, this op-amp can drive multiple devices or high-capacitance loads with ease.
- Low Noise: With its low noise characteristics, the AD823AARMZ-R7 is ideal for applications that require high signal integrity and minimal signal distortion.
- Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially beneficial when operating with low supply voltages.
- Single or Dual Supply Operation: It is designed to work with a single supply ranging from 2.7V to 36V or dual supplies of ±2.7V to ±18V, offering flexibility in various circuit designs.
- Low Power Consumption: The operational amplifier is optimized for low power consumption, making it suitable for portable and battery-powered applications where power efficiency is crucial.
Applications
- Medical instrumentation
- Audio and video signal processing
- Active filters
- Test and measurement equipment
- Photodiode preamplifiers
- Battery-powered devices
- Data acquisition systems
Product Specifications
| Parameter |
Value |
| Part Number |
AD823AARMZ-R7 |
| Manufacturer |
Analog Devices Inc. |
| Number of Channels |
2 |
| Supply Voltage (Min) |
2.7V |
| Supply Voltage (Max) |
36V |
| Operating Temperature |
-40°C to +125°C |
| Package / Case |
MSOP-8 |
The AD823AARMZ-R7 from Analog Devices Inc. is a versatile and reliable choice for designers looking to enhance their system performance with a high-quality operational amplifier.