EN
  • EN
  • DE

AD823AARZ-RL

Part No AD823AARZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 19MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 35 V/μs
-3db Bandwidth 19MHz
Current - Input Bias 1.3pA
Voltage - Input Offset 700μV
Operating Supply Current 6.3mA
Channel Output Current 44mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013410-AD823AARZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD823AARZ-RL CAD Model

Description

AD823AARZ-RL - Analog Devices Inc. Precision Amplifier

The AD823AARZ-RL, from Analog Devices Inc., is a state-of-the-art dual precision amplifier that offers a blend of performance and versatility, making it an ideal choice for a wide range of applications. This amplifier is part of the Analog Devices' precision operational amplifier portfolio and is designed to meet the stringent requirements of modern electronic circuits.

Key Features

  • Wide Supply Voltage Range: The AD823AARZ-RL operates at a supply voltage range of 2.7 V to 36 V, or ±1.35 V to ±18 V, allowing for flexibility in both single and dual supply operations.
  • High Output Current: This amplifier is capable of delivering a high output current, making it suitable for driving a variety of loads.
  • Low Power Consumption: With its low power design, the AD823AARZ-RL is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • High Bandwidth and Fast Settling Time: The device features a 16 MHz bandwidth and a 22 V/µs slew rate, which provides rapid settling times and is beneficial for high-speed signal processing.
  • Rail-to-Rail Output Swing: The rail-to-rail output swing ensures maximum dynamic range, which is particularly useful in low-voltage applications.
  • Low Input Bias Current: With a low input bias current, this amplifier is suitable for high impedance sensor applications and precision integrators.
  • Excellent Temperature Stability: The AD823AARZ-RL exhibits excellent stability over temperature variations, ensuring consistent performance across its operating range.

Applications

The versatility of the AD823AARZ-RL allows it to be used in a multitude of applications, including:

  • Battery-powered precision instrumentation
  • Photodiode preamplifiers
  • Analog filters
  • Data acquisition systems
  • Audio and video signal processing
  • Medical instrumentation
  • Active filters and buffers

The AD823AARZ-RL is available in a compact surface-mount package, which is ideal for space-constrained applications. With its excellent performance, low power, and high versatility, the AD823AARZ-RL is a top choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0259 $60.5180
41+ $2.8306 $116.0546
64+ $2.7330 $174.9120
92+ $2.5378 $233.4776
119+ $2.4402 $290.3838
148+ $2.3426 $346.7048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,650 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess