EN
  • EN
  • DE
  • IT

AD826ARZ-REEL7

Part No AD826ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier ±18V/36V 8-Pin SOIC N T/R / IC OPAMP VFB 50MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 350 V/μs
Gain Bandwidth Product (GBP) 50MHz
-3db Bandwidth 50MHz
Current - Input Bias 3.3μA
Voltage - Input Offset 500μV
Operating Supply Current 6.6mA
Channel Output Current 50mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008403-AD826ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD826
Introduction Date April 12, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD826ARZ-REEL7 CAD Model

Description

Product Overview: AD826ARZ-REEL7 from Analog Devices Inc.

The AD826ARZ-REEL7 is a high-performance, dual operational amplifier manufactured by Analog Devices Inc., designed to address a wide range of applications that require high speed and low power consumption. Packaged in a compact reel format, this product is particularly suitable for automated surface-mount assembly processes, aiding in efficient manufacturing and reduced production costs.

Key Features

  • High-Speed Performance: The AD826ARZ-REEL7 offers a fast settling time, making it ideal for applications that require quick response times such as video electronics, A/D converters, and high-speed filters.
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier is designed to operate with low power consumption, which is crucial for portable and battery-powered devices.
  • Dual Amplifier Configuration: The dual op-amp design allows for greater flexibility in circuit design, enabling the implementation of two independent channels in a single package.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • Stable Operation: The AD826ARZ-REEL7 is designed to offer stable performance over temperature variations and with capacitive loads, ensuring reliable operation in diverse conditions.

Applications

The versatility of the AD826ARZ-REEL7 makes it an excellent choice for a multitude of applications, including:

  • Professional Video Equipment
  • Data Acquisition Systems
  • Active Filters and Amplifiers
  • Test and Measurement Instruments
  • Audio and Signal Processing

Package and Quality

This operational amplifier is offered in a RoHS-compliant SOIC package, ensuring adherence to environmental standards and regulations. The reel packaging format facilitates seamless integration into automated assembly lines, promoting efficient manufacturing workflows.

With its combination of speed, power efficiency, and dual-channel configuration, the AD826ARZ-REEL7 from Analog Devices Inc. is a robust solution for designers seeking to enhance the performance of their electronic systems while maintaining energy efficiency and reliability.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5466 $61.0126
22+ $5.1956 $114.3032
34+ $5.0200 $170.6800
48+ $4.6689 $224.1072
63+ $4.4934 $283.0842
78+ $4.3179 $336.7962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess