EN
  • EN
  • DE

AD8304-EVALZ

Part No AD8304-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8304
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Channels per IC 1 - Single
Amplifier Type Logarithmic
Output Type Single-Ended
SR - Slew Rate 15 V/μs
-3db Bandwidth 10MHz
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 4.5mA
Dual Supply Voltage (±) 3 V ~ 5.5 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AD8304
Win Source Part Number 767600-AD8304-EVALZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8304
Introduction Date July 18, 2002
ECCN EAR99
Country of Origin United States of America
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8304-EVALZ CAD Model

Description

The AD8304-EVALZ from Analog Devices Inc. is a high-performance evaluation board designed to showcase the capabilities of the AD8304, a monolithic logarithmic detector optimized for the measurement of low-frequency signal power in fiber optic systems. This evaluation board is an essential tool for engineers and researchers looking to test and implement the AD8304 in their applications.

Key Features

  • Dedicated to the AD8304 logarithmic amplifier/photodiode sensor interface IC
  • Accurate measurement range of 160 dB from less than -80 dBm to +80 dBm
  • Operates over a wide frequency range from DC to 200 MHz
  • On-board reference voltage generation and temperature compensation
  • Configurable for different measurement ranges and response speeds
  • Easy-to-use stand-alone mode or controlled via test equipment

Applications

The AD8304-EVALZ is suitable for a wide array of applications in optical and RF signal processing. This includes:

  • Fiber optic signal strength detection
  • Receiver signal strength indication (RSSI) in wireless systems
  • Precision optical power measurement
  • Logarithmic amplification for analog-to-digital conversion
  • Medical and scientific instrumentation

Design and Integration

Designed for ease of use, the AD8304-EVALZ allows for quick setup and integration into test environments. The board includes all necessary support circuitry for the AD8304, making it easy to connect to power supplies, signal sources, and measurement equipment. The layout and design of the board have been optimized to minimize external influences on the measurement accuracy, ensuring reliable and consistent results.

Support and Resources

Analog Devices Inc. provides comprehensive support for the AD8304-EVALZ, including detailed documentation, application notes, and reference designs. Customers can access a wealth of resources to facilitate the development process and maximize the performance of the AD8304 in their specific applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $135.3384
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Texas Instruments
EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess