EN
  • EN
  • DE

AD8304ARUZ-REEL7

Part No AD8304ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 991980-AD8304ARUZ-REEL7
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8304ARUZ-REEL7 CAD Model

Description

AD8304ARUZ-REEL7 - Precision Logarithmic Amplifier

The AD8304ARUZ-REEL7 is a high-performance, precision logarithmic amplifier manufactured by Analog Devices Inc., designed to provide a highly accurate logarithmic (log) response over a wide dynamic range. This integrated circuit is part of Analog Devices' precision log amp series and is ideal for applications requiring the measurement of signal power and converting it into a logarithmic scale, especially in optical and RF systems.

Key Features:

  • Wide Dynamic Range: The AD8304ARUZ-REEL7 offers an impressive dynamic range of 160 dB for small signal measurements and 100 dB with ±1 dB error for larger signals, making it suitable for a variety of demanding applications.
  • High Accuracy: It provides a highly accurate logarithmic slope of 20 mV/dB and an intercept of -80 dBm, ensuring precision in the conversion process.
  • Fast Response: The device features a fast response time, capable of handling pulse widths as short as 500 ns, allowing it to keep up with rapid signal changes.
  • Temperature Stability: The logarithmic performance is stable over the full operating temperature range, ensuring reliable operation under varying conditions.
  • Single Supply Operation: It operates from a single 2.7 V to 5.5 V supply, simplifying power supply design.
  • Compact Package: The AD8304ARUZ-REEL7 comes in a compact TSSOP-14 package, making it suitable for space-constrained applications.

Applications:

  • Optical network monitoring and control systems
  • RF power measurement and control
  • Medical diagnostics equipment
  • Chemical analysis
  • Logarithmic amplification for sensors and transducers

The AD8304ARUZ-REEL7 is supplied in a tape and reel format (REEL7), which facilitates automated manufacturing processes, making it an excellent choice for high-volume production. Its robust design and versatile performance make it an essential component for engineers and designers who require a reliable and precise measurement of logarithmic signals in their electronic systems.

With its combination of wide dynamic range, high accuracy, and stable performance, the AD8304ARUZ-REEL7 from Analog Devices Inc. stands out as a leading choice for precision logarithmic amplification needs.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1785 $60.8925
9+ $11.3928 $102.5352
14+ $11.0000 $154.0000
20+ $10.2143 $204.2860
26+ $9.8214 $255.3564
32+ $9.4286 $301.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess