EN
  • EN
  • DE

AD8305ACPZ-R2

Part No AD8305ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 100 dB Range (10 nA to 1 mA) ogarithmic Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Type Logarithmic Converter
Applications Fiber Optics
Mounting SMD
Package 16-VFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (3x3)
Win Source Part Number 1138441-AD8305ACPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8305
Introduction Date July 11, 2002
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8305ACPZ-R2 CAD Model

Description

Product Overview: AD8305ACPZ-R2 by Analog Devices Inc.

The AD8305ACPZ-R2 is a precision logarithmic amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This sophisticated component is specifically engineered for high-accuracy conversion of signal power to a logarithmic scale. Its versatility and reliability make it a top choice for a wide range of applications, including optical and RF signal processing, medical instrumentation, and base station signal strength measurements.

Key Features

  • Dynamic Range: The AD8305ACPZ-R2 boasts an impressive dynamic range of 160 dB for photodiode current, ensuring accurate performance even with wide signal amplitude variations.
  • High Accuracy: With a logarithmic slope of 20 mV/decade and an intercept of 1 nA, the device provides precise and consistent readings.
  • Stable Temperature Performance: The temperature stability of 0.5%/°C makes it reliable across a broad range of operating conditions.
  • Supply Voltage: The device operates on a single 5 V supply, simplifying power requirements for system design.
  • Output Stage: It features a buffered voltage output, which offers easy interfacing with analog-to-digital converters (ADCs) and other circuitry.
  • Package: The AD8305ACPZ-R2 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

  • Optical network power monitoring
  • Received signal strength indication (RSSI) in wireless systems
  • Logarithmic amplification for medical diagnostic equipment
  • Precision instrumentation requiring wide dynamic range detection

With its precision logarithmic scale conversion, the AD8305ACPZ-R2 is an essential component for systems that require accurate power measurement over a wide range. Its robust design and comprehensive features ensure that it can meet the stringent requirements of various high-performance applications. Whether it's for telecommunications, healthcare, or industrial equipment, the AD8305ACPZ-R2 from Analog Devices Inc. stands out as a reliable and efficient solution for logarithmic amplification needs.

Ordering Information

The AD8305ACPZ-R2 is available for order, and interested customers should refer to the Analog Devices Inc. website or authorized distributors for purchasing information and technical support.

You May Also Be Interested in

Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess