EN
  • EN
  • DE

AD8307ARZ-REEL7

Part No AD8307ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816620-AD8307ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8307ARZ-REEL7 CAD Model

Description

AD8307ARZ-REEL7 Product Image

The AD8307ARZ-REEL7 is a highly versatile, low-cost, logarithmic amplifier from Analog Devices Inc., designed to accurately convert signal power into a corresponding voltage. The device operates over a wide frequency range from DC to 500 MHz, which makes it suitable for a vast array of RF and IF applications. It is commonly used in measurement or communication equipment, such as spectrum analyzers, network analyzers, and RSSI (Received Signal Strength Indicator) circuitry for wireless communication devices.

This particular model comes in a compact SOIC-8 package and is available on a 7-inch reel, making it ideal for automated assembly processes. The AD8307ARZ-REEL7 is engineered to provide a dynamic range of 92 dB, with a logarithmic conformance of typically ±0.3 dB, ensuring high accuracy and consistency of the log response.

One of the key features of the AD8307ARZ-REEL7 is its ability to respond to RF signals as low as -75 dBm and up to +17 dBm, which covers a broad range of signal strengths. This feature, combined with its excellent temperature stability and a law conformance error of only ±1 dB over a 55 dB range, makes it an extremely reliable choice for precision applications.

The device also boasts a fast response time, with a typical output rise time of 500 ns for a 10 dB input step, enabling it to handle rapid signal fluctuations smoothly. Its power consumption is also modest, typically drawing only 8.5 mA from a single 2.7 V to 5.5 V supply.

Furthermore, the AD8307ARZ-REEL7 requires no external RF components, which simplifies the design and reduces the overall bill of materials. It is self-contained, with a high-impedance input that is insensitive to variations in load impedance, making it a plug-and-play solution for logarithmic detection tasks.

Whether you're designing for professional RF test equipment, amateur radio, or signal processing hardware, the AD8307ARZ-REEL7 from Analog Devices Inc. offers a combination of performance, reliability, and ease of use that is hard to beat.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess