EN
  • EN
  • DE

AD8317ACPZ-R7

Part No AD8317ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description RF Detector 1MHz to 10000MHz 12dBm 8-Pin LFCSP EP T/R / IC AMP LOG DETECT 8GHZ 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting SMD (SMT)
Case / Package 8-LFCSP-VD (3x2)
Win Source Part Number 1013440-AD8317ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8317
Introduction Date October 27, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8317ACPZ-R7 CAD Model

Description

The AD8317ACPZ-R7 is a highly integrated, precision logarithmic detector from Analog Devices Inc., designed to provide accurate RF power measurement over a wide frequency range. This compact, high-performance chip is an essential tool for RF signal monitoring and control in various applications including wireless base stations, RF transceivers, and radar systems.

Key Features:

  • Frequency Range: The device operates over a broad frequency spectrum from 1 MHz to 10 GHz, making it versatile for a wide array of RF applications.
  • Dynamic Range: It offers an impressive dynamic range of 55 dB, ensuring accurate detection and measurement of signal power from weak to strong signals.
  • Package: The AD8317ACPZ-R7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is 3mm x 3mm in size, suitable for space-constrained designs.
  • Temperature Stability: The device provides consistent performance across a temperature range of -40°C to +85°C, guaranteeing reliability in various environmental conditions.
  • Logarithmic Output: It features a logarithmic output voltage that is directly proportional to the logarithm of the input signal amplitude, simplifying the RF power measurement process.
  • Single Supply Operation: The AD8317 can operate from a single 3.3V supply, reducing power consumption and simplifying power supply design.
  • Fast Response Time: With a fast response time, the device is capable of tracking rapid changes in signal power, which is crucial for real-time applications.

Applications:

  • Wireless base stations
  • RF power amplifier linearization
  • Transmitter antenna power measurements
  • Radar systems
  • General RF instrumentation

The AD8317ACPZ-R7 from Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions for RF power detection and measurement. Its combination of wide frequency range, high dynamic range, and compact form factor make it a preferred choice for engineers and designers working on sophisticated RF systems.

You May Also Be Interested in

MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5553 $57.7765
10+ $10.8239 $108.2390
15+ $10.4583 $156.8745
21+ $9.7269 $204.2649
27+ $9.3612 $252.7524
34+ $8.9956 $305.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess