EN
  • EN
  • DE

AD8318

Part No AD8318
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 1 MHz - 8 GHz, 60 dB Logarithmic Detector/Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138456-AD8318
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8318 CAD Model

Description

AD8318 RF Logarithmic Detector

AD8318 RF Logarithmic Detector

The AD8318 from Analog Devices Inc. is a highly integrated logarithmic detector optimized for the 1 MHz to 8 GHz frequency range. It offers a dynamic range of 70 dB, making it an ideal choice for a variety of applications that require precise RF signal measurement and power control. The device is particularly well-suited for use in wireless systems, where it can function as a power detector, received signal strength indicator (RSSI), or for other log-ratio functions.

This versatile component operates using a successive detection log video (SDLV) approach, providing a logarithmic voltage output proportional to the RF input power. The AD8318 maintains consistent performance over temperature and process variations, ensuring reliability and accuracy in demanding environments.

Key features of the AD8318 include:

  • Frequency Range: Operates effectively from 1 MHz to 8 GHz.
  • Dynamic Range: Offers a wide measurement range of 70 dB.
  • High Accuracy: Delivers a typical accuracy of ±1 dB over the full temperature range of -40°C to +85°C.
  • Fast Response: Features a fast response time, suitable for high-speed applications.
  • Temperature Stability: Provides stable performance across a range of environmental conditions.
  • Single Supply Operation: Operates from a single 5 V supply, simplifying power supply design.
  • Compact Package: Available in a compact, 8-lead LFCSP package that saves board space.

The AD8318 is designed for ease of use, requiring minimal external components. Its logarithmic response allows for an extended range of input signals without the need for manual range switching. Whether for power amplifier control, transmitter power monitoring, or antenna signal strength measurement, the AD8318 is a robust and reliable solution for your RF logarithmic detection needs.

For more information, datasheets, and support resources, please visit the Analog Devices Inc. product page.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess