EN
  • EN
  • DE

AD8320ARP-REEL

Part No AD8320ARP-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description PSOP 8-Bit Ser 200MHz Digital Ctrl VGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Gain Bandwidth Product 150 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 12 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Number of Channels 1
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 9 V
Packaging Tape and Reel
Resistance 220 Ω
RoHS Compliant
Voltage Gain 36 dB
Win Source Part Number 974807-AD8320ARP-REEL
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8320ARP-REEL CAD Model

Description

Product Overview: AD8320ARP-REEL by Analog Devices Inc.

The AD8320ARP-REEL is a highly integrated cable line driver from Analog Devices Inc., designed to address the stringent requirements of modern communication systems. This product is specifically tailored for applications that demand high-speed data transmission over coaxial cable, such as cable modems and interactive set-top boxes, conforming to the Data Over Cable Service Interface Specification (DOCSIS) standards.

Manufactured with Analog Devices' cutting-edge XFCB-III technology, the AD8320ARP-REEL offers exceptional performance with a low power consumption profile, making it an ideal solution for systems where efficiency is paramount. The device operates within the extended temperature range, ensuring reliability and stability across different environmental conditions.

Key Features and Benefits

  • Adjustable Gain: The AD8320ARP-REEL provides a programmable gain through a 3-wire digital interface, allowing precise control over the output signal level to optimize system performance.
  • High Output Power: Capable of delivering high output power levels, this line driver can drive long cable lengths, maintaining signal integrity and reducing the need for additional amplification stages.
  • Low Distortion: With its advanced design, the device ensures low distortion across the entire frequency range, which is critical for maintaining the quality of the transmitted data.
  • Power Efficiency: The device features a power-down mode, contributing to overall system power savings by reducing power consumption when the driver is not in active use.
  • Surface Mount Package: The AD8320ARP-REEL comes in a compact surface mount package, facilitating easy integration into PCB designs and contributing to space-saving within the system.

Applications

Due to its robust design and high-speed capabilities, the AD8320ARP-REEL is suitable for a variety of applications, including:

  • Cable Modems
  • Interactive Set-Top Boxes
  • Home Networking
  • Telecommunications Infrastructure

The AD8320ARP-REEL from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the evolving needs of the communications industry. Its combination of power efficiency, high performance, and programmability makes it a versatile and essential component for any data transmission application over coaxial cable systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6565 $57.9390
15+ $7.9233 $118.8495
23+ $7.6758 $176.5434
32+ $7.4282 $237.7024
41+ $7.1806 $294.4046
54+ $6.4377 $347.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess