EN
  • EN
  • DE

AD8322ARUZ-REEL

Part No AD8322ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC VIDEO LINE DRVR/TRANS 28TSSOP / Line Driver, Transmitter 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Line Driver, Transmitter
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number AD8322
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39405-AD8322ARUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8322ARUZ-REEL CAD Model

Description

Product Overview: AD8322ARUZ-REEL

The AD8322ARUZ-REEL from Analog Devices Inc. is a high-performance, programmable gain amplifier designed for use in a variety of applications, including cable modems, set-top boxes, and telecommunication systems. This device is part of the REEL packaging series, indicating it is provided in tape and reel form for automated assembly processes, making it ideal for large-scale manufacturing.

Key Features

  • Adjustable Gain: The AD8322ARUZ offers a wide range of programmable gain settings, allowing for precise control over signal amplification to suit different system requirements.
  • High Linearity: It is designed to maintain high linearity even at high frequency ranges, ensuring signal integrity and reducing distortion.
  • Low Noise: The device features low noise performance, which is critical for maintaining the quality of the signal in communication systems.
  • Power Efficiency: With its power-saving features, the AD8322ARUZ is optimized for low power consumption, making it suitable for energy-sensitive applications.
  • Single Supply Operation: It operates on a single power supply, simplifying the power design of the system it is integrated into.

Technical Specifications

  • Part Number: AD8322ARUZ-REEL
  • Manufacturer: Analog Devices Inc.
  • Package/Case: TSSOP-16
  • Supply Voltage: Typically 5 V
  • Frequency Range: Designed to support a broad range of frequencies, accommodating various communication standards.
  • Operating Temperature: Specified for a temperature range that ensures reliable performance in diverse environments.

Applications

The versatility of the AD8322ARUZ-REEL makes it suitable for a wide array of applications. Its high-speed signal processing capabilities are particularly beneficial in:

  • Cable modems and set-top boxes, where consistent and reliable signal amplification is necessary for high-quality data transmission.
  • Telecommunication infrastructure, including both wired and wireless systems, where signal integrity is paramount.
  • Any other application where precise gain control and high linearity are required to maintain signal fidelity.

Overall, the AD8322ARUZ-REEL from Analog Devices Inc. is a robust and reliable choice for system designers looking for a programmable gain amplifier with excellent performance characteristics.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $17.4627
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess