EN
  • EN
  • DE

AD8324ACPZ

Part No AD8324ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC VIDEO LINE DRVR/TRANS 20LFCSP / Line Driver, Transmitter 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type Line Driver, Transmitter
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number AD8324
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39409-AD8324ACPZ
Ultra Librarian 3D Model Ultra Librarian AD8324ACPZ CAD Model

Description

Analog Devices Inc. AD8324ACPZ: High-Performance Variable Gain Amplifier

The AD8324ACPZ is a precision, digitally controlled, variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in high-performance analog technology. This device is part of their extensive range of amplifiers and comparators, renowned for their reliability and performance across a wide array of applications.

The AD8324ACPZ is encapsulated in a compact LFCSP (Lead Frame Chip Scale Package) with 32 pins, ensuring a minimal footprint on circuit boards. This VGA is optimized for use in cable modems and set-top boxes, but its versatility allows it to be integrated into a broad spectrum of telecommunication and data transmission systems.

Key features of the AD8324ACPZ include:

  • Wide Frequency Range: It operates effectively over a broad frequency spectrum, making it suitable for various RF and IF applications.
  • High Output Power: The device is capable of delivering a high output power level, which is critical for driving cables and ensuring signal integrity over long distances.
  • Digital Gain Control: Gain can be adjusted through a 3-wire serial interface, providing precise control and flexibility for system optimization.
  • Low Distortion: With its exceptional linearity, the AD8324ACPZ maintains signal fidelity by minimizing distortion, which is crucial for high-quality data and video transmission.
  • Single Power Supply: The device operates from a single 5V power supply, simplifying power management in system design.

The AD8324ACPZ is engineered with a focus on performance and ease of use. Its digital gain control enables rapid adjustments to the gain setting, which can adapt dynamically to changing signal conditions. This adaptability is essential for maintaining optimal performance in systems where signal strength can vary significantly.

Overall, the AD8324ACPZ from Analog Devices Inc. represents a blend of performance, integration, and efficiency. Its robust design and advanced features make it a go-to choice for engineers looking to enhance the performance of their telecommunication infrastructure, ensuring high-quality signal amplification in a compact and power-efficient package.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6556 $50.9004
22+ $4.6405 $102.0910
34+ $4.4955 $152.8470
46+ $4.3505 $200.1230
60+ $4.2054 $252.3240
80+ $3.7704 $301.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess