EN
  • EN
  • DE

AD8341ACPZ

Part No AD8341ACPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722054-AD8341ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8341ACPZ CAD Model

Description

AD8341ACPZ - RF Digital Attenuator by Analog Devices Inc.

The AD8341ACPZ is a state-of-the-art RF digital attenuator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of their extensive RF product line, offering precision and reliability for a wide range of applications in the RF and microwave spectrum.

The AD8341ACPZ operates over a broad frequency range from 30 MHz to 4 GHz, making it an incredibly versatile component for various applications such as wireless base stations, broadband communications systems, and instrumentation. It features a 31.5 dB attenuation range in 0.5 dB steps, which allows for fine-grain control over the attenuation level, ensuring precise signal conditioning.

One of the key advantages of the AD8341ACPZ is its digital control interface. This feature enables easy integration with digital systems, allowing for remote control and automation of the attenuation settings. The device is controlled via a parallel or serial mode interface, providing flexibility for different system requirements.

The AD8341ACPZ comes in a compact 20-lead LFCSP (Lead Frame Chip Scale Package) with a size of 4 mm x 4 mm, which is ideal for space-constrained applications. The small footprint does not compromise performance, as the device boasts excellent attenuation accuracy and linearity across its entire operating range.

With a single 5V supply, the AD8341ACPZ is not only efficient but also features an extended operating temperature range of -40°C to +85°C, making it suitable for deployment in harsh environmental conditions. Additionally, it incorporates power-up and power-down functionality, which helps in reducing power consumption when the device is not in active use.

In summary, the AD8341ACPZ from Analog Devices Inc. is a cutting-edge RF digital attenuator that offers precise control, broad frequency range, and digital interfacing capabilities, all packed into a small and efficient package. It is an ideal choice for engineers looking to enhance their RF signal chain with a reliable and high-performance attenuator.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2842 $50.9894
17+ $5.9768 $101.6056
26+ $5.7901 $150.5426
36+ $5.6033 $201.7188
47+ $5.4165 $254.5755
62+ $4.8562 $301.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,295 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess