EN
  • EN
  • DE

AD8343ARU

Part No AD8343ARU
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER ACTIVE HI-IP3 14-TSSOP / RF Mixer IC Cellular, WLAN Up/Down Converter 0Hz ~ 2.5GHz 14-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series AD8343
Package Tube
Product Status Obsolete
RF Type Cellular, WLAN
Frequency 0Hz ~ 2.5GHz
Number of Mixers 1
Gain 7dB
Noise Figure 14dB
Secondary Attributes Up/Down Converter
Current - Supply 60mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 555793-AD8343ARU
Ultra Librarian 3D Model Ultra Librarian AD8343ARU CAD Model

Description

The AD8343ARU is a state-of-the-art RF mixer component designed and manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is tailored for frequency conversion applications within the RF and IF (intermediate frequency) domains, offering a versatile solution for modern communication systems.

Key Features:

  • Frequency Range: The AD8343ARU operates effectively across a broad frequency range, making it suitable for various RF applications. It can handle RF and LO (Local Oscillator) frequencies from 0.7 GHz to 2.7 GHz, while the IF frequency ranges from DC to 800 MHz, providing flexibility for multiple communication standards.
  • High Linearity: This mixer exhibits excellent linearity, with an Input IP3 (third-order intercept point) of 25 dBm, ensuring strong performance in environments with high signal levels and minimizing distortion in the signal conversion process.
  • Conversion Gain: The device provides a conversion gain of 1 dB, which can simplify system design by reducing the need for additional amplification stages.
  • Single-ended RF/IF Ports: The mixer is designed with single-ended RF and IF ports, which simplifies the integration process into various circuit designs by eliminating the need for external baluns.
  • Package: Housed in a compact TSSOP-14 (Thin Shrink Small Outline Package) format, the AD8343ARU is optimized for space-constrained applications without compromising on performance.

Applications:

The AD8343ARU is an ideal choice for a multitude of applications, including but not limited to:

  • Wireless infrastructure (GSM, CDMA, WCDMA, TD-SCDMA)
  • Broadband wireless access systems (802.16, WiMAX)
  • Portable wireless devices
  • CATV systems
  • Point-to-point radio links

In summary, the AD8343ARU from Analog Devices Inc. is a high-performance, versatile RF mixer component that is engineered to meet the demands of modern communication systems. Its robust design, high linearity, and broad frequency range make it a key element for designers looking to create efficient and reliable RF and IF signal processing pathways.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess