EN
  • EN
  • DE

AD8354ACPZ

Part No AD8354ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751723-AD8354ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8354ACPZ CAD Model

Description

Product Overview: AD8354ACPZ from Analog Devices Inc.

The AD8354ACPZ is a state-of-the-art integrated circuit from Analog Devices Inc., designed to meet the rigorous demands of RF and IF amplifier applications. This device is a fixed-gain, linear amplifier that operates at a frequency range of 30 MHz to 1 GHz, making it ideal for a wide array of uses in telecommunications, base stations, cable modems, and other high-frequency signal chains.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD8354ACPZ offers a blend of performance and space-saving design. The package size is 3x3 mm, which is perfect for space-constrained applications. With a nominal gain of 20 dB, which is stable over frequency, temperature, power supply, and from device to device, this amplifier provides consistent and reliable performance.

The AD8354ACPZ boasts an impressive output IP3 (third-order intercept point) of 45 dBm and a noise figure of 4.5 dB, ensuring that the signal integrity is maintained even under challenging conditions. Its single-ended input and output with internal 50 Ω matching provides ease of use and simplifies the design process for engineers, reducing the need for complex matching networks.

Power consumption is a key consideration in modern electronics design, and the AD8354ACPZ addresses this with its efficient operation. It typically consumes 170 mA from a 5 V supply, making it an energy-conscious choice for continuous operation in power-sensitive applications.

Furthermore, the device is designed with robustness in mind, featuring an electrostatic discharge (ESD) rating of ±2 kV (Class 1C), which helps to ensure longevity and reliability in the field. The operating temperature range of −40°C to +85°C allows the AD8354ACPZ to perform in a variety of environmental conditions.

In summary, the AD8354ACPZ from Analog Devices Inc. is a versatile, high-performance fixed-gain amplifier that offers a combination of features such as high linearity, low noise figure, and ease of integration. It stands as an excellent choice for engineers looking to optimize their RF and IF signal amplification requirements in both commercial and industrial applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess