EN
  • EN
  • DE

AD8361ARMZ

Part No AD8361ARMZ
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC PWR DETECTOR 2.5GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.5GHz
RF Type Cellular, CDMA, W-CDMA
Input Range 0 to 700mV
Accuracy ±0.25dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1.1mA
Case / Package 8-MSOP
Win Source Part Number 087187-AD8361ARMZ
Family Name AD8361
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8361ARMZ CAD Model

Description

The AD8361ARMZ is a state-of-the-art TruPwr™ RMS RF/IF Detector produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to measure the power of RF signals in the frequency range of 2.5 GHz, making it an ideal solution for a variety of wireless applications including power amplifier linearization/control, transmitter power control, and RF instrumentation.

Key Features

  • Wide Frequency Range: Operates effectively across a frequency range from 50 MHz to 2.5 GHz, catering to a broad spectrum of RF and IF applications.
  • Linear-in-dB Response: The AD8361ARMZ delivers a linear-in-dB response over a wide dynamic range, which is essential for accurate power measurement.
  • Temperature Stability: Ensures consistent performance over the temperature range of -40°C to +85°C, suitable for diverse operating environments.
  • Versatile Power Supply Range: Can be powered by a single 2.7 V to 5.5 V supply, allowing flexibility in various circuit designs.
  • 50 Ω Matched Input: The input is matched to 50 Ω, minimizing the need for external components and simplifying design efforts.

Applications

  • Wireless infrastructure
  • Power amplifier linearization/control
  • Transmitter power control
  • RF instrumentation
  • Logarithmic RF signal processing

Product Specifications

The AD8361ARMZ comes in a compact MSOP-8 (Mini Small Outline Package) that requires minimal space on a printed circuit board. Its robust design ensures reliable measurement of RMS power for both complex modulated signals and simple continuous wave (CW) signals, making it a versatile component for modern RF systems.

Why Choose the AD8361ARMZ?

When it comes to precision and reliability in RF power detection, the AD8361ARMZ stands out with its advanced features and performance. Analog Devices Inc. has a reputation for producing high-quality components that are trusted by engineers worldwide. This particular model offers the precision and ease of integration required for demanding applications, ensuring that your RF systems operate at their best.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2166 $51.0830
11+ $9.5700 $105.2700
17+ $9.2467 $157.1939
24+ $8.6000 $206.4000
31+ $8.2767 $256.5777
38+ $7.9534 $302.2292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess