EN
  • EN
  • DE

AD8392ACPZ-RL7

Part No AD8392ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ADSL/ADSL+LINE DRIVER 32LFCSP / 2/0 Driver xDSL 32-LFCSP-WQ (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Voltage - Supply 5V ~ 24V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Base Product Number AD8392
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 909919-AD8392ACPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD8392ACPZ-RL7 CAD Model

Description

AD8392ACPZ-RL7 - Dual Line Driver from Analog Devices Inc.

The AD8392ACPZ-RL7 is a high-performance, dual line driver designed to deliver precision and power in a variety of communication applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this line driver is an ideal solution for driving twisted-pair lines in high-speed data and telecommunication systems.

Key Features:

  • High Output Current: The device can deliver an impressive continuous output current, ensuring strong signal transmission over long distances and through capacitive loads.
  • Wide Bandwidth: It offers a wide bandwidth that supports high data rate transmission, making it suitable for broadband applications.
  • Low Distortion: The AD8392ACPZ-RL7 is designed with low distortion characteristics, which is critical for maintaining signal integrity.
  • Thermal Overload Protection: The built-in thermal overload protection ensures reliable operation under varying conditions and prevents damage due to overheating.
  • Power Efficiency: Its power-efficient design helps in reducing power consumption, which is essential for portable and power-sensitive applications.
  • Adjustable Quiescent Current: The quiescent current is adjustable, allowing for optimization of power consumption versus performance based on application needs.

Applications:

The AD8392ACPZ-RL7 is versatile and can be used in a range of applications including:

  • High-speed data transmission
  • Cable modems
  • xDSL modems
  • Twisted-pair line driving
  • Telecommunication infrastructure

Package and Availability:

This line driver comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The AD8392ACPZ-RL7 is available in tape and reel format, denoted by the 'RL7' suffix, facilitating its use in automated manufacturing environments.

Conclusion:

With its combination of high output current, low distortion, and thermal protection, the AD8392ACPZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to improve the performance and reliability of their high-speed communication systems. Its power efficiency and adjustable features also offer the flexibility required to meet the demands of a wide array of applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4658 $62.7948
14+ $8.5874 $120.2236
21+ $8.3190 $174.6990
29+ $8.0507 $233.4703
38+ $7.7823 $295.7274
50+ $6.9773 $348.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess