EN
  • EN
  • DE

AD8400AR10-REEL

Part No AD8400AR10-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG SGLE 10K 8BIT 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 500 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 121770-AD8400AR10-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8400AR10-REEL CAD Model

Description

Product Overview: AD8400AR10-REEL

The AD8400AR10-REEL from Analog Devices Inc. is a highly versatile and reliable digital potentiometer, designed to meet a wide range of applications requiring variable resistance settings. This compact component is part of the AD8400 series, known for its precision and durability, and is offered in a convenient tape and reel packaging format for ease of integration into automated manufacturing processes.

Key Features

  • Single-Channel Potentiometer: The AD8400AR10-REEL provides a single resistive channel, enabling precise adjustment of voltage and current in a circuit.
  • 10 kΩ Resistance: This device features a fixed end-to-end resistance of 10 kΩ, suitable for a broad range of applications.
  • 256-Position: The potentiometer offers 256 distinct wiper positions, allowing for fine-grained control over the resistance settings.
  • Serial Input Control: It uses a 3-wire SPI-compatible serial interface for control, ensuring easy integration with microcontrollers and digital systems.
  • Compact SMD Package: The AD8400AR10-REEL comes in a small surface-mount package, making it ideal for space-constrained applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply requirements.
  • Industrial Temperature Range: It is rated for an industrial temperature range, ensuring reliable performance under challenging environmental conditions.

Applications

The AD8400AR10-REEL digital potentiometer is suitable for an array of applications, including but not limited to:

  • Adjustable power supplies
  • Programmable filters and delays
  • Calibration and trimming systems
  • Audio signal conditioning and volume control
  • Feedback circuitry
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD8400AR10-REEL is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards for performance and reliability. The tape and reel packaging also ensures that the product is well-protected during shipping and handling, and is ready for seamless integration into automated assembly lines.

Whether for prototyping or mass production, the AD8400AR10-REEL from Analog Devices Inc. is an excellent choice for designers looking for a reliable and precise digital potentiometer solution.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess