EN
  • EN
  • DE

ADP3338AKCZ-2.5

Part No ADP3338AKCZ-2.5
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-223
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729463-ADP3338AKCZ-2.5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP3338
Introduction Date June 01, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ-2.5 CAD Model

Description

ADP3338AKCZ-2.5 Voltage Regulator by Analog Devices Inc.

The ADP3338AKCZ-2.5 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the ADP3338 series, which is known for its high accuracy and reliability in a wide range of applications.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage of 2.5V, which is suitable for powering sensitive analog and digital circuits that require a stable power supply.
  • High Accuracy: With a tight output voltage tolerance, the ADP3338AKCZ-2.5 ensures precision and consistency, making it ideal for critical applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which allows it to maintain regulation even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • High Output Current: Capable of delivering up to 1A of output current, this regulator can handle a substantial load, making it versatile for a variety of uses.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the system from damage due to excessive heat.
  • Short Circuit Protection: Additionally, the ADP3338AKCZ-2.5 includes short-circuit protection, enhancing its reliability and durability.
  • Low Noise Performance: Engineered for low noise operation, this voltage regulator is suitable for noise-sensitive applications such as RF or precision measurement devices.
  • Package: Housed in a compact 5-lead SOT-23 package, the ADP3338AKCZ-2.5 is designed for space-constrained applications.

Applications:

The ADP3338AKCZ-2.5 is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data acquisition systems
  • Telecommunications equipment
  • Medical devices

With its combination of features, the ADP3338AKCZ-2.5 from Analog Devices Inc. is a reliable choice for designers who require a stable and precise voltage regulator for their sensitive electronic circuits.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess