EN
  • EN
  • DE

AD8512AR

Part No AD8512AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 20V/μs
Gain Bandwidth Product 8MHz
Current - Input Bias 25pA
Voltage - Input Offset 100μV
Supply Current 2.2mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8512
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138629-AD8512AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8512AR CAD Model

Description

AD8512AR Precision Operational Amplifier

The AD8512AR from Analog Devices Inc. is a high-precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This operational amplifier is part of the precision series, designed to provide excellent accuracy and stability over time and temperature variations.

Key Features

  • Low Offset Voltage: The AD8512AR boasts a low input offset voltage, ensuring high accuracy in signal amplification and making it suitable for precision instrumentation.
  • Low Noise: With its low noise performance, the AD8512AR is perfect for audio applications and other sensitive circuits where noise can be a critical factor.
  • High Output Drive Capability: This op-amp can drive high loads while maintaining excellent linearity, which is essential for actuator control and power management systems.
  • Single-Supply Operation: The device is capable of operating from a single supply, simplifying power management in embedded systems.
  • Wide Bandwidth: The AD8512AR offers a wide bandwidth, making it suitable for high-speed signal processing applications.

Applications

The AD8512AR operational amplifier can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Instrumentation amplifiers
  • Active filters
  • Audio electronics
  • Buffer amplifiers
  • Power supply control circuits

Product Specifications

The AD8512AR comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board. It operates over a wide temperature range and is characterized for operation from -40°C to +125°C, ensuring reliable performance in various environments.

With its combination of precision, low noise, and high output drive capability, the AD8512AR from Analog Devices Inc. is a versatile operational amplifier that can enhance the performance and reliability of your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7731 $52.8234
29+ $3.5343 $102.4947
44+ $3.4149 $150.2556
63+ $3.1761 $200.0943
82+ $3.0567 $250.6494
103+ $2.9373 $302.5419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess