EN
  • EN
  • DE

AD8517ARTZ-REEL7

Part No AD8517ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Voltage Amplifier R-R I/O 6V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172225-AD8517ARTZ-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name AD8517
Introduction Date July 10, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8517ARTZ-REEL7 CAD Model

Description

AD8517ARTZ-REEL7 - Precision Operational Amplifier

The AD8517ARTZ-REEL7 is a high-performance operational amplifier from Analog Devices Inc., designed to offer a perfect blend of precision, low power consumption, and versatility for a wide range of applications. This device is part of the REEL7 packaging series, ensuring efficient handling and manufacturing processes with its tape and reel packaging format.

Key Features

  • Low Offset Voltage: The precision of the AD8517ARTZ-REEL7 is evident in its low input offset voltage, which ensures accuracy in signal amplification and processing.
  • Low Noise: With its low noise performance, this operational amplifier is ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High Output Drive: Capable of delivering high output currents, the AD8517ARTZ-REEL7 can drive capacitive loads effectively, making it suitable for a variety of buffering applications.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8517ARTZ-REEL7 allows for a wide dynamic range, making full use of the supply voltage in single-supply operations.
  • Single-Supply Operation: This operational amplifier is designed for single-supply operation, simplifying power supply design and conserving energy in battery-powered devices.
  • Extended Temperature Range: The device can operate over an extended temperature range, ensuring reliability and performance in diverse environmental conditions.

Applications

The versatility of the AD8517ARTZ-REEL7 makes it suitable for a multitude of applications, including:

  • Portable and battery-powered instruments
  • Audio and video signal processing
  • Sensor amplification and conditioning
  • Data acquisition systems
  • Active filters and buffers
  • Medical devices

With its compact SOT-23 package, the AD8517ARTZ-REEL7 is an excellent choice for space-constrained applications where performance cannot be compromised. Analog Devices Inc. brings together innovative design and reliable manufacturing to deliver an operational amplifier that meets the needs of modern electronic systems, ensuring precision and efficiency in a variety of settings.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,374 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess