EN
  • EN
  • DE

AD8532ARM

Part No AD8532ARM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost, 250 mA Output Single-Supply Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1138652-AD8532ARM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Multimedia, Signal Processing
Ultra Librarian 3D Model Ultra Librarian AD8532ARM CAD Model

Description

AD8532ARM Precision Operational Amplifier by Analog Devices Inc.

The AD8532ARM is a high-performance, low-cost operational amplifier from the renowned manufacturer Analog Devices Inc. This precision op-amp is designed to offer a perfect blend of speed, accuracy, and low power consumption, making it an ideal choice for a wide range of applications including battery-powered devices, medical instruments, and industrial control systems.

At the heart of the AD8532ARM's design is its ability to operate with a single or dual supply voltage ranging from 2.7V to 6V, providing designers with flexibility in power-sensitive applications. The device features a rail-to-rail output stage, which ensures that the output can swing close to the supply rails, maximizing the dynamic range in portable and battery-powered systems.

The AD8532ARM boasts a low input bias current, typically 1 pA, and low offset voltage, which contributes to its high accuracy. This makes it particularly suitable for sensor amplification and precise data acquisition systems where signal integrity is paramount. Its low input voltage noise of 8 nV/√Hz at 1 kHz ensures a clean amplification of the signal with minimal distortion.

With a slew rate of 5 V/µs and a gain bandwidth product of 3 MHz, the AD8532ARM delivers speedy performance that can handle a broad spectrum of signals in real-time applications. Despite its fast response, the op-amp maintains a low quiescent current of just 250 µA per amplifier, highlighting its efficiency in power management.

The device is offered in the compact MSOP (Mini Small Outline Package) form factor, denoted by the 'ARM' suffix in its name, which provides a space-saving solution on PCBs without compromising on thermal performance or functionality.

In summary, the AD8532ARM from Analog Devices Inc. is a versatile and reliable operational amplifier that balances performance with power efficiency. It is an excellent choice for designers looking to enhance their systems with a high-quality amplifier that can deliver precision results in a small package.

For further information, including detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Analog Devices Inc. website or consult the AD8532ARM datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3644 $61.3980
105+ $1.1196 $117.5580
160+ $1.0845 $173.5200
225+ $1.0496 $236.1600
285+ $1.0147 $289.1895
385+ $0.9097 $350.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess