EN
  • EN
  • DE

AD8544ARUZ-REEL7

Part No AD8544ARUZ-REEL7
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1151+
Reference case TSSOP14
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 744230-AD8544ARUZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8544ARUZ-REEL7 CAD Model

Description

AD8544ARUZ-REEL7: Precision Op-Amp by Analog Devices Inc.

The AD8544ARUZ-REEL7 is a cutting-edge operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the AD8544 family, known for its precision and low power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Low Power Consumption: The AD8544ARUZ-REEL7 is optimized for low power operations, ensuring efficiency in portable and battery-powered devices.
  • High Precision: Precision is paramount in op-amps, and this model delivers with its stable and accurate performance.
  • Rail-to-Rail Output: The ability to output voltages that range from the power supply rails to ground makes this op-amp versatile in single-supply operations.
  • Single-Supply Operation: Designed to work with a single power supply, this op-amp simplifies circuit design and reduces power requirements.
  • Wide Bandwidth: The AD8544ARUZ-REEL7 offers a wide bandwidth, accommodating a broad spectrum of signals without distortion.
  • Multiple Channels: This device features four independent op-amps in one package, providing compact and integrated solutions for complex circuits.

Applications:

The versatility of the AD8544ARUZ-REEL7 allows it to be used in various applications, including:

  • Portable and battery-powered devices
  • Audio equipment
  • Analog filters
  • Data acquisition systems
  • Sensor interfaces
  • Medical instrumentation

Packaging and Quality:

Supplied in a convenient tape and reel packaging (REEL7), the AD8544ARUZ-REEL7 is designed for efficient handling and placement during the manufacturing process. The package is a TSSOP (Thin Shrink Small Outline Package), providing a compact footprint suitable for space-constrained applications. Analog Devices Inc. is renowned for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

With its combination of low power consumption, high precision, and versatile applications, the AD8544ARUZ-REEL7 from Analog Devices Inc. is an exceptional choice for designers seeking a reliable and efficient operational amplifier.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7714 $51.3706
61+ $1.6572 $101.0892
94+ $1.6000 $150.4000
135+ $1.4857 $200.5695
175+ $1.4286 $250.0050
219+ $1.3715 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,790 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess