The AD8555ARZ is a highly integrated, precision amplifier designed by Analog Devices Inc., which specializes in delivering exceptional performance for sensor signal conditioning applications. This device is a testament to Analog Devices' commitment to providing advanced solutions for precise measurement and control systems.
Key Features
- Programmable Gain Amplifier: The AD8555ARZ offers a digitally programmable gain array, allowing users to calibrate the system gain at the time of production. This flexibility is crucial for adapting to different sensor types and ranges.
- High Accuracy: With an emphasis on precision, this amplifier boasts high accuracy, ensuring that signal conditioning for critical applications is reliable and consistent.
- Low Offset Voltage: The device features a very low input offset voltage, which minimizes error and drift over time and temperature, making it ideal for high-precision applications.
- Wide Operating Temperature Range: The AD8555ARZ is designed to operate effectively across a broad temperature range, accommodating various industrial and automotive environments.
Applications
- Automotive sensor calibration
- Industrial process control
- Medical instrumentation
- Strain gauge amplifiers
- Transducer interfaces
Product Specifications
- Part Number: AD8555ARZ
- Manufacturer: Analog Devices Inc.
- Package: SOIC-16
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature: -40°C to +125°C
- Mounting Type: Surface Mount
Ordering Information
The AD8555ARZ is available for order from Analog Devices Inc. and its authorized distributors. For detailed pricing and availability information, please consult the official Analog Devices website or contact their sales representatives. Ensure that you are purchasing the genuine product by ordering through official channels to take advantage of the full range of support and warranty services offered by Analog Devices.