AD8604ARQZ Precision Operational Amplifier
The AD8604ARQZ is a high-performance, quad-channel operational amplifier offered by Analog Devices Inc., which is renowned for its precision and low power consumption. This component is designed to cater to a wide array of applications including sensor signal conditioning, portable medical devices, and active filtering systems.
With its rail-to-rail input and output swing capabilities, the AD8604ARQZ provides the flexibility needed for single-supply operations as well as dual supplies up to ±5 V. This feature allows the amplifier to offer optimal performance in systems where power supply is a critical consideration. The device operates within a supply voltage range of 2.7 V to 5.5 V, making it an excellent choice for battery-powered devices and power-sensitive applications.
The AD8604ARQZ boasts a low input bias current of only 1 pA and a low offset voltage of 65 µV, which ensures high accuracy in measurement and control systems. Additionally, its low noise density of 8 nV/√Hz at 1 kHz contributes to the integrity of the signal processing, making it ideal for audio and instrumentation applications.
One of the noteworthy features of the AD8604ARQZ is its extended temperature range, operating reliably from -40°C to +125°C. This robust temperature performance makes it suitable for industrial environments and outdoor applications where temperatures can fluctuate significantly.
The device is packaged in a 16-lead QSOP (Quarter Size Outline Package), which is conducive for space-saving designs without compromising on thermal performance. The compact footprint of the AD8604ARQZ allows designers to maintain a small form factor in their electronic designs.
Overall, the AD8604ARQZ from Analog Devices Inc. is a versatile and reliable choice for designers looking for a precision operational amplifier with low power consumption, high accuracy, and wide operational temperature range. Its quad-channel configuration and advanced features make it an essential component for a variety of high-performance electronic systems.
Key Features:
- Rail-to-rail input and output swing
- Low input bias current: 1 pA
- Low offset voltage: 65 µV
- Low noise: 8 nV/√Hz at 1 kHz
- Wide supply voltage range: 2.7 V to 5.5 V
- Extended temperature range: -40°C to +125°C
- Compact 16-lead QSOP package